Diode Schottky 45V 10A Surface Mount D²PAK
Manufacturer: ON Semiconductor
Win Source Part Number: 1246727-SBRB1045G
Manufacturer Homepage: www.onsemi.com
Alternative Parts (Cross-Reference): MBRB1045G; SBRB1045T4G; VBT1045BP-E3/8W;
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
MBRB1045 - Schottky Power Rectifier, Switch-mode, 10 A, 45 V
Schottky Power Rectifier, Switch-mode, 10 A, 45 V, D2PAK 2 LEAD, 50-TUBE Product overview: SBRB1045G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 10 A, 45 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10 A, 45 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBRB1045G can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 45V 10A D2PAK
Schottky Diodes & Rectifiers SCHOTTKY BARRIER RECT
| DigiKey | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | SBRB1045G-ND | 1246727-SBRB1045G | SBRB1045G | 280-SBRB1045G | SBRB1045G | SBRB1045G |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - SBRB1045G | Schottky 10 A 45 V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | |
| Tj | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | ||||
| Package | D2PAK; D2PAK-2 | Rail/Tube | D2PAK | TO-263 | ||
| Life Cycle Stage | Obsolete | Removed |