Diode Standard 1000V 1A Surface Mount DO-214AC (SMA)
Diode Standard 1000V 1A Surface Mount DO-214AC (SMA)
Diode Standard 1000V 1A Surface Mount DO-214AC (SMA)
Manufacturer: Fairchild Semiconductor
Win Source Part Number: 084293-S1M
Category: Discrete Semiconductor Products
Family: Diodes Rectifiers - Single
Packaging: Reel
Mounting Style: SMD/SMT
Speed: Standard Recovery >500ns > 200mA (Io)
Package: DO-214AC SMA
Manufacturer Device Package: SMA (DO-214AC)
Standard Package: 1
Catalog: Standard Diode
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000V (1kV)
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A
Reverse Recovery Time (trr): 1.8µs
Current - Reverse Leakage @ Vr: 1µA @ 1000V
Operating Temperature - Junction: -55°C ~ 150°C
Capacitance @ Vr F: 12pF @ 4V 1MHz
Family Name: S1M
Alternative Parts (Cross-Reference): GS1MWG_R1_00001; GS1MWG_R2_10001; GS1AWG_R2_00001;
Introduction Date: December 03, 1998
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Industrial, Portable Devices, Consumer Electronics
1.0A General Purpose Rectifier
1.0A General Purpose Rectifier
Diode Standard Recover 1KV 1A 2-DO-214AC
Diode Standard Recover 1KV 1A 2-DO-214AC
Diode Standard Recover 1KV 1A 2-DO-214AC
STANDARD DIODE, 1A, 1KV, DO-214AC; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:1A; Diode Configuration:Single
DIODE, FULL REEL; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:1A; Diode Configuration:Single
DIODE, STANDARD, 1A, 1KV, DO-214AC-2; Repetitive Reverse Voltage Vrrm Max:1kV; Forward Current If(AV):1A; Diode Configuration:Single
DIODE SMA 1000V 1A 150C
1A 1kV 1.1V@1A SMA(DO-214AC) Diodes - General Purpose ROHS
DIODE GEN PURP 1KV 1A DO214AC
| DigiKey | Win Source Electronics | Rochester Electronics | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers | Diodes | Diodes | Diodes | Rectifiers | General Purpose Diodes | Rectifiers | Diodes | General Purpose Diodes |
| Product Number | S1MFSTR-ND | 084293-S1M | S1M | 6708836P | 6708836 | 58K2390 | 67R2148 | 04X6858 | S1M | S1M | S1M | S1M | S1M |
| Product Name | Single Diodes | Discrete Semiconductor Products | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Standard Diode, 1A, 1Kv, Do-214Ac; Repetitive Peak Reverse Voltage Onsemi | Diode, Full Reel; Repetitive Peak Reverse Voltage Onsemi | Diode, Standard, 1A, 1Kv, Do-214Ac-2; Repetitive Reverse Voltage Vrrm Max Onsemi | Discrete Semiconductor Products - Diodes - Rectifiers | Diodes >> Diodes - General Purpose | Rectifiers | Single Diodes | Single Diodes | |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ? to 150 C (? to 302 F) | ||||||||||
| Diode Type | Standard | ||||||||||||
| VF | 1.1 volts | 1.1 volts | 1.1 volts | 1.1 volts | 1.1 volts | 1.1 volts | 1.1 volts | 1.1 volts | |||||
| VR | 1000 volts | 1000 volts | 1000 volts | 1000 volts | 1000 volts | ||||||||
| IR | 1.00E-3 mA | 0.0050 mA | 1.00E-3 mA |