4A, 100V, SILICON, RECTIFIER DIODE, TO-220AB, TO-220ML, 3 PIN Product overview: SBT80-10J from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4A, 100V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBT80-10J can be used for catalog matching and distributor lookup.
Win Source Part Number: 1203632-SBT80-10J
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Bulk
Standard Package: 100
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100 V
Voltage - Forward (Vf) (Max) @ If: 800 mV @ 3 A
Current - Reverse Leakage @ Vr: 100 µA @ 50 V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 8A
Mounting Type: Through Hole
Package / Case: TO-220-3 Full Pack
Supplier Device Package: TO-220ML
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Other Names: 2156-SBT80-10J-ON,ON
Base Product Number: SBT80
Product Status: Obsolete
Rectifier Diode, Schottky, 1 Phase, 2 Element, 4A, 100V, TO-220AB
Diode Array 1 Pair Common Cathode Schottky 100V 8A Through Hole TO-220-3 Full Pack
DIODE ARR SCHOTT 100V 8A TO220ML
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | 286-SBT80-10J | 1203632-SBT80-10J | SBT80-10J | SBT80-10J-ND | SBT80-10J |
| Product Name | 4A 100V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Package | Bulk | TO-220; TO-220-3 Full Pack | TO-220; TO-220AB | TO-220; TO-220-3 Full Pack | TO-220 |
| RoHS Compliant | RoHS | RoHS | |||
| IO | 8 amps | ||||
| Diode Type | Schottky; Schottky | ||||
| VF | 0.8000 volts | 0.8000 volts |