Diode Array 2 Independent Standard 100V 200mA (DC) Surface Mount SOT-563, SOT-666
DIODE ARRAY GP 100V 200MA SOT563 Product overview: SBAS16DXV6T1G from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 200MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBAS16DXV6T1G can be used for catalog matching and distributor lookup.
Win Source Part Number: 1120893-SBAS16DXV6T1
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Series: *
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Fairchild Semiconductor
Other Names: 2156-SBAS16DXV6T1G-6
Dual Switching Diode, 100 V
Dual Switching Diode, 100 V
DIODE ARRAY GP 100V 200MA SOT563
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Diodes | Rectifiers |
| Product Number | 488-SBAS16DXV6T1GTR-ND | 286-SBAS16DXV6T1G | 1120893-SBAS16DXV6T1G | SBAS16DXV6T1G | SBAS16DXV6T1G |
| Product Name | Diode Arrays | 100V 200MA Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | |||
| Package | SOT-563, SOT-666 | Bulk | |||
| Diode Applications | Switching |