Schottky Barrier Rectifier, 20 V, 3.0 A
Diode Schottky 20V 3A Surface Mount DPAK
Schottky Diodes & Rectifiers REC DPAK SPECIAL SHTKY
DIODE SCHOTTKY 20V 3A DPAK
| Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Rectifiers |
| Product Number | SBRD8320G-VF01 | SBRD8320G-VF01-ND | SBRD8320G-VF01 | SBRD8320G-VF01 |
| Product Name | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Package | DPAK; DPAK-3 | DPAK; DPAK-3 | DPAK |