Schottky Barrier Rectifier, 50 V, 3.0 A, DPAK (SINGLE GAUGE) TO-252, 75-TUBE Product overview: SBRD8350G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 50 V, 3.0 A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50 V, 3.0 A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBRD8350G can be used for catalog matching and distributor lookup.
Win Source Part Number: 1383389-SBRD8350G
Category: Discrete Semiconductor Products>Diodes>Rect
Series: SWITCHMODE™
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 75 pcs
Technology: Schottky
Voltage - DC Reverse (Vr) (Max): 50 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 600 mV @ 3 A
Current - Reverse Leakage @ Vr: 200 µA @ 50 V
Operating Temperature - Junction: -65°C ~ 175°C
Mounting Type: Surface Mount
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: DPAK
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: ON Semiconductor
Base Product Number: SBRD8350
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Diode Schottky 50V 3A Surface Mount DPAK
Schottky Barrier Rectifier, 50 V, 3.0 A
DIODE SCHOTTKY 50V 3A DPAK
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 280-SBRD8350G | 1383389-SBRD8350G | SBRD8350G-ND | SBRD8350G | SBRD8350G |
| Product Name | Schottky 50 V 3.0 A DPAK Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Package | Rail/Tube | TO-252-3, DPak (2 Leads + Tab), SC-63 | DPAK; DPAK (SINGLE GAUGE) TO-252 | DPAK | |
| RoHS Compliant | RoHS | RoHS | |||
| IO | 3 amps |