onsemi 30V 2A Diode and Rectifier SBE601-TL-E

Description
SBD TWIN CATHODE 2A 30V
Request a Quote Datasheet
Description
SBD TWIN CATHODE 2A 30V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SBE601-TL-E - Rochester Electronics
Newburyport, MA, United States
SBD TWIN CATHODE 2A 30V

SBD TWIN CATHODE 2A 30V

Supplier's Site
Singapore, Singapore
30V 2A Diode and Rectifier
286-SBE601-TL-E
30V 2A Diode and Rectifier 286-SBE601-TL-E
DIODE 30V 2A Product overview: SBE601-TL-E from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 2A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBE601-TL-E can be used for catalog matching and distributor lookup.

DIODE 30V 2A Product overview: SBE601-TL-E from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 2A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBE601-TL-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBE601-TL-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBE601-TL-E
Discrete Semiconductor Products - Diodes - Rectifiers SBE601-TL-E
DIODE 30V 2A

DIODE 30V 2A

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Rectifiers
Product Number SBE601-TL-E 286-SBE601-TL-E SBE601-TL-E
Product Name 30V 2A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diode and Rectifier - 284-BAR50-02VH6327 - ERSAELECTRONICS PTE. LTD.
View Details
2 suppliers
 - 1PS66SB82,115 - Rochester Electronics
Specs
Diode Applications Mixer
RoHS Compliant RoHS
View Details
4 suppliers
Rectifier; 1.05 V (Max.) @ 1 A; 1 A; 200; 25 A; 50 muA (Max.); 35 ns (Max.) - 70212508 - Allied Electronics, Inc.
Specs
Package SC
IFSM 25 amps
IF 1000 mA
View Details
Bridge Rectifiers - CC1659-ND - DigiKey
Specs
Rectifier Configuration / Technology Bridge
Package Module
Tj -40 to 125 C (-40 to 257 F)
View Details
4 suppliers