Win Source Part Number: 1368257-S1JHE
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Active
Package / Case: 2-SMD, Flat Lead
Supplier Device Package: SOD-323HE
Base Product Number: S1J
Technology: Standard
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 1 A
Speed: Standard Recovery >500ns, > 200mA (Io)
Reverse Recovery Time (trr): 782 ns
Current - Reverse Leakage @ Vr: 1 µA @ 600 V
Capacitance @ Vr, F: 3pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 175°C
Rectifiers 600V 1A General Purpose Rectifier Product overview: S1JHE from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-S1JHE can be used for catalog matching and distributor lookup.
1 A, 600 V Surface Mount Rectifiers
Diode Standard 600V 1A Surface Mount SOD-323HE
Diode Standard 600V 1A Surface Mount SOD-323HE
Diode Standard 600V 1A Surface Mount SOD-323HE
DIODE GEN PURP 600V 1A SOD323HE
DIODE GEN PURP 600V 1A SOD323HE
Rectifiers 600V 1A General Purpose Rectifier
RECTIFIER, SINGLE, 1A, 600V, SOD-323HE; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):1A; Diode Configuration:Single
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Diodes | Rectifiers | General Purpose Diodes | Rectifiers | Rectifiers |
| Product Number | 1368257-S1JHE | 2085-S1JHE | S1JHE | S1JHETR-ND | S1JHE | S1JHE | S1JHE | 99AC9665 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | 600V 1A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Rectifiers | Rectifier, Single, 1A, 600V, Sod-323He; Repetitive Reverse Voltage Vrrm Max Onsemi | |
| VF | 1.1 volts | 1.1 volts | 1.1 volts | 1.1 volts | ||||
| VR | 600 volts | 600 volts | ||||||
| IR | 1.00E-3 mA | 1.00E-3 mA | ||||||
| trr | 782 ns | 782 ns | ||||||
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |