onsemi 20A 100V Diode and Rectifier SBR200-10JS

Description
20A, 100V, SILICON, RECTIFIER DIODE, TO-220AB, TO-220ML(LS), 3 PIN Product overview: SBR200-10JS from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20A, 100V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR200-10JS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
20A, 100V, SILICON, RECTIFIER DIODE, TO-220AB, TO-220ML(LS), 3 PIN Product overview: SBR200-10JS from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20A, 100V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR200-10JS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20A 100V Diode and Rectifier
286-SBR200-10JS
20A 100V Diode and Rectifier 286-SBR200-10JS
20A, 100V, SILICON, RECTIFIER DIODE, TO-220AB, TO-220ML(LS), 3 PIN Product overview: SBR200-10JS from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20A, 100V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR200-10JS can be used for catalog matching and distributor lookup.

20A, 100V, SILICON, RECTIFIER DIODE, TO-220AB, TO-220ML(LS), 3 PIN Product overview: SBR200-10JS from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20A, 100V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR200-10JS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SBR200-10JS - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, Schottky, 1 Phase, 2 Element, 20A, 100V, TO-220AB

Rectifier Diode, Schottky, 1 Phase, 2 Element, 20A, 100V, TO-220AB

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - SBR200-10JS - 042528-SBR200-10JS - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - SBR200-10JS
042528-SBR200-10JS
Diodes, Rectifiers - Arrays - SBR200-10JS 042528-SBR200-10JS
Manufacturer: ON Semiconductor Win Source Part Number: 042528-SBR200-10JS Packaging: Bulk Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Voltage - Forward (Vf) (Max) @ If: 880mV @ 10A Current - Reverse Leakage @ Vr: 1mA @ 100V Operating Temperature - Junction: -55°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 20A Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TO-220ML Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 042528-SBR200-10JS
Packaging: Bulk
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 880mV @ 10A
Current - Reverse Leakage @ Vr: 1mA @ 100V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-220ML
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Diode Arrays - SBR200-10JS-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
SBR200-10JS-ND
Diode Arrays SBR200-10JS-ND
Diode Array 1 Pair Common Cathode Schottky 100V 20A Through Hole TO-220-3 Full Pack

Diode Array 1 Pair Common Cathode Schottky 100V 20A Through Hole TO-220-3 Full Pack

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBR200-10JS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBR200-10JS
Discrete Semiconductor Products - Diodes - Rectifiers SBR200-10JS
DIODE ARR SCHOT 100V 20A TO220ML

DIODE ARR SCHOT 100V 20A TO220ML

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number 286-SBR200-10JS SBR200-10JS 042528-SBR200-10JS SBR200-10JS-ND SBR200-10JS
Product Name 20A 100V Diode and Rectifier Diodes, Rectifiers - Arrays - SBR200-10JS Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Package Bulk TO-220; TO-220AB TO-220; TO-220ML TO-220; TO-220-3 Full Pack TO-220
RoHS Compliant RoHS RoHS
IO 20 amps
Life Cycle Stage Obsolete Obsolete(EOL) Removed
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type LLD - Model: PG985C3R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.3 volts
IR 0.0350 mA
View Details
Diodes, Rectifiers - Arrays - SB07-015C-TB-E - 893602-SB07-015C-TB-E - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
MPPC (SiPMs) / MPPC arrays - S13360-3025CS - Hamamatsu Photonics Europe
Specs
CT 320 pF
Package Ceramic
View Details
Voltage regulator double diodes - BZB784-C5V1-QX - Nexperia B.V.
Specs
Diode Applications Voltage Regulation; Protector
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
2 suppliers