onsemi Schottky 0.5A 30V Diode and Rectifier SBS006-TL-E

Description
SCHOTTKY DIODE 0.5A 30V Product overview: SBS006-TL-E from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.5A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.5A, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBS006-TL-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SCHOTTKY DIODE 0.5A 30V Product overview: SBS006-TL-E from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.5A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.5A, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBS006-TL-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Schottky 0.5A 30V Diode and Rectifier
280-SBS006-TL-E
Schottky 0.5A 30V Diode and Rectifier 280-SBS006-TL-E
SCHOTTKY DIODE 0.5A 30V Product overview: SBS006-TL-E from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.5A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.5A, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBS006-TL-E can be used for catalog matching and distributor lookup.

SCHOTTKY DIODE 0.5A 30V Product overview: SBS006-TL-E from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.5A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.5A, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBS006-TL-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SBS006-TL-E - Rochester Electronics
Newburyport, MA, United States
SCHOTTKY DIODE 0.5A 30V

SCHOTTKY DIODE 0.5A 30V

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - SBS006-TL-E - 314221-SBS006-TL-E - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - SBS006-TL-E
314221-SBS006-TL-E
Diodes, Rectifiers - Arrays - SBS006-TL-E 314221-SBS006-TL-E
Manufacturer: ON Semiconductor Win Source Part Number: 314221-SBS006-TL-E Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 314221-SBS006-TL-E
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - SBS006-TL-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBS006-TL-E
Discrete Semiconductor Products - Diodes - Rectifiers SBS006-TL-E
SCHOTTKY DIODE 0.5A 30V

SCHOTTKY DIODE 0.5A 30V

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Diode Arrays Rectifiers
Product Number 280-SBS006-TL-E SBS006-TL-E 314221-SBS006-TL-E SBS006-TL-E
Product Name Schottky 0.5A 30V Diode and Rectifier Diodes, Rectifiers - Arrays - SBS006-TL-E Discrete Semiconductor Products - Diodes - Rectifiers
Package Bulk SOT323; SC-70 (SOT-323)
Unlock Full Specs
to access all available technical data