onsemi Schottky 40 V 6.0 A Diode and Rectifier SBRV640VCTT4G

Description
Schottky Barrier Rectifier, 40 V, 6.0 A
Request a Quote Datasheet
Description
Schottky Barrier Rectifier, 40 V, 6.0 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SBRV640VCTT4G - Rochester Electronics
Newburyport, MA, United States
Schottky Barrier Rectifier, 40 V, 6.0 A

Schottky Barrier Rectifier, 40 V, 6.0 A

Supplier's Site Datasheet
Singapore, Singapore
Schottky 40 V 6.0 A Diode and Rectifier
280-SBRV640VCTT4G
Schottky 40 V 6.0 A Diode and Rectifier 280-SBRV640VCTT4G
Schottky Barrier Rectifier, 40 V, 6.0 A, 2500-REEL Product overview: SBRV640VCTT4G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40 V, 6.0 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40 V, 6.0 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBRV640VCTT4G can be used for catalog matching and distributor lookup.

Schottky Barrier Rectifier, 40 V, 6.0 A, 2500-REEL Product overview: SBRV640VCTT4G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40 V, 6.0 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40 V, 6.0 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBRV640VCTT4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBRV640VCTT4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBRV640VCTT4G
Discrete Semiconductor Products - Diodes - Rectifiers SBRV640VCTT4G
DIODE ARRAY SCHOTTKY 40V 3A DPAK

DIODE ARRAY SCHOTTKY 40V 3A DPAK

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SBRV640VCTT4G
Schottky Diodes & Rectifiers SBRV640VCTT4G
Schottky Diodes & Rectifiers DPAK 2W SMT RECT

Schottky Diodes & Rectifiers DPAK 2W SMT RECT

Buy Now Datasheet
Schottky Rectifier, Dual, 40V, 6A/to-252; Repetitive Peak Reverse Voltage Onsemi - 31AC1331 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, Dual, 40V, 6A/to-252; Repetitive Peak Reverse Voltage Onsemi
31AC1331
Schottky Rectifier, Dual, 40V, 6A/to-252; Repetitive Peak Reverse Voltage Onsemi 31AC1331
SCHOTTKY RECTIFIER, DUAL, 40V, 6A/TO-252; Repetitive Peak Reverse Voltage:40V; Average Forward Current:6A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-252 (DPAK); No. of Pins:3Pins; Forward Voltage Max:900mV RoHS Compliant: Yes

SCHOTTKY RECTIFIER, DUAL, 40V, 6A/TO-252; Repetitive Peak Reverse Voltage:40V; Average Forward Current:6A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-252 (DPAK); No. of Pins:3Pins; Forward Voltage Max:900mV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rectifiers Rectifiers Rectifiers Schottky Diodes Rectifiers
Product Number SBRV640VCTT4G 280-SBRV640VCTT4G SBRV640VCTT4G SBRV640VCTT4G 31AC1331
Product Name Schottky 40 V 6.0 A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers Schottky Rectifier, Dual, 40V, 6A/to-252; Repetitive Peak Reverse Voltage Onsemi
Package DPAK; DPAK-3 DPAK DPAK; DPAK-3 DPAK; TO-252 (DPAK)
Life Cycle Stage Obsolete Removed
RoHS Compliant RoHS RoHS
Tj -65 C (-85 F)
Unlock Full Specs
to access all available technical data