onsemi Single Diodes SBAS20LT1G

Description
200 V Switching Diode
Request a Quote Datasheet
Description
200 V Switching Diode
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SBAS20LT1G - Rochester Electronics
Newburyport, MA, United States
200 V Switching Diode

200 V Switching Diode

Supplier's Site Datasheet
Single Diodes - SBAS20LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SBAS20LT1GOSTR-ND
Single Diodes SBAS20LT1GOSTR-ND
Diode Standard 200V 200mA (DC) Surface Mount SOT-23-3 (TO-236)

Diode Standard 200V 200mA (DC) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Diodes - SBAS20LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SBAS20LT1GOSCT-ND
Single Diodes SBAS20LT1GOSCT-ND
Diode Standard 200V 200mA (DC) Surface Mount SOT-23-3 (TO-236)

Diode Standard 200V 200mA (DC) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Diodes - SBAS20LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SBAS20LT1GOSDKR-ND
Single Diodes SBAS20LT1GOSDKR-ND
Diode Standard 200V 200mA (DC) Surface Mount SOT-23-3 (TO-236)

Diode Standard 200V 200mA (DC) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Diodes, Rectifiers - Single - SBAS20LT1G - 813156-SBAS20LT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SBAS20LT1G
813156-SBAS20LT1G
Diodes, Rectifiers - Single - SBAS20LT1G 813156-SBAS20LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 813156-SBAS20LT1G Packaging: Reel Mounting Style: SMD Diode Type: Standard Current - Average Rectified (Io): 200mA (DC) Reverse Recovery Time (trr): 50ns Operating Temperature - Junction: -55°C ~ 150°C Supplier Device Package: SOT-23 Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Voltage - DC Reverse (Vr) (Maximum): 200V Popularity: Low Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.25V at 200mA Current - Reverse Leakage at Vr: 100nA at 150V Capacitance at Vr, F: 5pF at 0V, 1MHz Part Number Series: BAS20

Manufacturer: ON Semiconductor
Win Source Part Number: 813156-SBAS20LT1G
Packaging: Reel
Mounting Style: SMD
Diode Type: Standard
Current - Average Rectified (Io): 200mA (DC)
Reverse Recovery Time (trr): 50ns
Operating Temperature - Junction: -55°C ~ 150°C
Supplier Device Package: SOT-23
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Voltage - DC Reverse (Vr) (Maximum): 200V
Popularity: Low
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.25V at 200mA
Current - Reverse Leakage at Vr: 100nA at 150V
Capacitance at Vr, F: 5pF at 0V, 1MHz
Part Number Series: BAS20

Buy Now
Singapore, Singapore
200 V SOT-23 Diode and Rectifier
280-SBAS20LT1G
200 V SOT-23 Diode and Rectifier 280-SBAS20LT1G
200 V Switching Diode, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: SBAS20LT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200 V, SOT-23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBAS20LT1G can be used for catalog matching and distributor lookup.

200 V Switching Diode, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: SBAS20LT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200 V, SOT-23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBAS20LT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBAS20LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBAS20LT1G
Discrete Semiconductor Products - Diodes - Rectifiers SBAS20LT1G
DIODE GP 200V 200MA SOT23-3

DIODE GP 200V 200MA SOT23-3

Supplier's Site
Diode, Aec-Q101, 0.2A, 200V, Sot-23; Diode Configuration Onsemi - 31AC1328 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Aec-Q101, 0.2A, 200V, Sot-23; Diode Configuration Onsemi
31AC1328
Diode, Aec-Q101, 0.2A, 200V, Sot-23; Diode Configuration Onsemi 31AC1328
DIODE, AEC-Q101, 0.2A, 200V, SOT-23; Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):200mA; Forward Voltage VF Max:1.25V; Reverse Recovery Time trr Max:50ns; Forward Surge Current Ifsm RoHS Compliant: Yes

DIODE, AEC-Q101, 0.2A, 200V, SOT-23; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):200mA; Forward Voltage VF Max:1.25V; Reverse Recovery Time trr Max:50ns; Forward Surge Current Ifsm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diodes Diodes Diodes Rectifiers Rectifiers Diodes
Product Number SBAS20LT1G SBAS20LT1GOSTR-ND 813156-SBAS20LT1G 280-SBAS20LT1G SBAS20LT1G 31AC1328
Product Name Single Diodes Diodes, Rectifiers - Single - SBAS20LT1G 200 V SOT-23 Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Diode, Aec-Q101, 0.2A, 200V, Sot-23; Diode Configuration Onsemi
Diode Applications Switching
RoHS Compliant RoHS RoHS RoHS
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Diode Type Standard
VF 1.25 volts 1.25 volts 1.25 volts
Unlock Full Specs
to access all available technical data