Schottky Barrier Diode, 30V, 2A, Low VF, Non-Monolithic Dual EMH8 Common Cathode, SOT-383FL / EMH8, 3000-REEL Product overview: SBS818-TL-E from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 30V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 30V, 2A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBS818-TL-E can be used for catalog matching and distributor lookup.
Rectifier Diode, Schottky, 1 Phase, 2 Element, 1.5A, 30V
Manufacturer: ON Semiconductor
Win Source Part Number: 802652-SBS818-TL-E
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Reverse Recovery Time (trr): 10ns
Operating Temperature - Junction: -55°C ~ 125°C
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 2A
Part Status: Obsolete (End Of Life)
Supplier Device Package: 8-EMH
Manufacturer Package: 8-SMD, Flat Lead
Voltage - DC Reverse (Vr) (Maximum): 30V
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 520mV at 2A
Current - Reverse Leakage at Vr: 350μA at 15V
DIODE ARRAY SCHOTTKY 30V 2A 8EMH
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | 286-SBS818-TL-E | SBS818-TL-E | 802652-SBS818-TL-E | SBS818-TL-E |
| Product Name | Dual Schottky 30V 2A Diode and Rectifier | Diodes, Rectifiers - Arrays - SBS818-TL-E | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Package | Tape and Reel | SMD8 | ||
| RoHS Compliant | RoHS | RoHS | ||
| IO | 2 amps | |||
| Tj | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | ||
| Life Cycle Stage | Obsolete | Removed |