onsemi Diodes, Rectifiers - Single - S115FA S115FA

Description
Manufacturer: ON Semiconductor Win Source Part Number: 892738-S115FA Series: Automotive, AEC-Q101 Features: Diode Schottky 150 V 1A Surface Mount SOD-123FA Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: SOD-123W Package: Reel - TR Mounting: Surface Mount Family Name: S115 Categories: Discrete Semiconductor Products Case / Package: SOD-123FA ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: S115FACT, S115FATR, S115FADKR
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 892738-S115FA Series: Automotive, AEC-Q101 Features: Diode Schottky 150 V 1A Surface Mount SOD-123FA Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: SOD-123W Package: Reel - TR Mounting: Surface Mount Family Name: S115 Categories: Discrete Semiconductor Products Case / Package: SOD-123FA ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: S115FACT, S115FATR, S115FADKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - S115FA - 892738-S115FA - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - S115FA
892738-S115FA
Diodes, Rectifiers - Single - S115FA 892738-S115FA
Manufacturer: ON Semiconductor Win Source Part Number: 892738-S115FA Series: Automotive, AEC-Q101 Features: Diode Schottky 150 V 1A Surface Mount SOD-123FA Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: SOD-123W Package: Reel - TR Mounting: Surface Mount Family Name: S115 Categories: Discrete Semiconductor Products Case / Package: SOD-123FA ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: S115FACT, S115FATR, S115FADKR

Manufacturer: ON Semiconductor
Win Source Part Number: 892738-S115FA
Series: Automotive, AEC-Q101
Features: Diode Schottky 150 V 1A Surface Mount SOD-123FA
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: SOD-123W
Package: Reel - TR
Mounting: Surface Mount
Family Name: S115
Categories: Discrete Semiconductor Products
Case / Package: SOD-123FA
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 32 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: S115FACT, S115FATR, S115FADKR

Buy Now Datasheet
Schottky Diodes & Rectifiers - 1867548 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1867548
Schottky Diodes & Rectifiers 1867548
ON Semiconductor, S115FA

ON Semiconductor, S115FA

Supplier's Site
Schottky Diodes & Rectifiers - 1867772 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1867772
Schottky Diodes & Rectifiers 1867772
ON Semiconductor, S115FA

ON Semiconductor, S115FA

Supplier's Site
Schottky Diodes & Rectifiers - 1867772P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1867772P
Schottky Diodes & Rectifiers 1867772P
ON Semiconductor, S115FA

ON Semiconductor, S115FA

Supplier's Site
 - S115FA - Rochester Electronics
Newburyport, MA, United States
1.0 A, 150 V, Surface Mount Schottky Barrier Rectifiers

1.0 A, 150 V, Surface Mount Schottky Barrier Rectifiers

Supplier's Site Datasheet
Schottky 150V 1A Diode and Rectifier - 2085-S115FA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 150V 1A Diode and Rectifier
2085-S115FA
Schottky 150V 1A Diode and Rectifier 2085-S115FA
Schottky Diodes & Rectifiers 150V 1A Schottky Barrier Rectifier Product overview: S115FA from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 150V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 1A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-S115FA can be used for catalog matching and distributor lookup.

Schottky Diodes & Rectifiers 150V 1A Schottky Barrier Rectifier Product overview: S115FA from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 150V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 1A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-S115FA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - S115FACT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S115FACT-ND
Single Diodes S115FACT-ND
Diode Schottky 150V 1A Surface Mount SOD-123FA

Diode Schottky 150V 1A Surface Mount SOD-123FA

Buy Now Datasheet
Single Diodes - S115FATR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S115FATR-ND
Single Diodes S115FATR-ND
Diode Schottky 150V 1A Surface Mount SOD-123FA

Diode Schottky 150V 1A Surface Mount SOD-123FA

Buy Now Datasheet
Single Diodes - S115FADKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S115FADKR-ND
Single Diodes S115FADKR-ND
Diode Schottky 150V 1A Surface Mount SOD-123FA

Diode Schottky 150V 1A Surface Mount SOD-123FA

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
S115FA
Schottky Diodes & Rectifiers S115FA
Schottky Diodes & Rectifiers 150V 1A Schottky Barrier Rectifier

Schottky Diodes & Rectifiers 150V 1A Schottky Barrier Rectifier

Buy Now Datasheet
Schottky Rect, Aec-Q101, 150V, Sod-123Fa; Repetitive Reverse Voltage Vrrm Max Onsemi - 46AC1932 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, Aec-Q101, 150V, Sod-123Fa; Repetitive Reverse Voltage Vrrm Max Onsemi
46AC1932
Schottky Rect, Aec-Q101, 150V, Sod-123Fa; Repetitive Reverse Voltage Vrrm Max Onsemi 46AC1932
SCHOTTKY RECT, AEC-Q101, 150V, SOD-123FA; Repetitive Reverse Voltage Vrrm Max:150V; Forward Current If(AV):1A; Diode Configuration:Single ; Diode Case Style:SOD-123FA; No. of Pins:2Pins; Forward Voltage VF Max:900mV; Forward Surge RoHS Compliant: Yes

SCHOTTKY RECT, AEC-Q101, 150V, SOD-123FA; Repetitive Reverse Voltage Vrrm Max:150V; Forward Current If(AV):1A; Diode Configuration:Single; Diode Case Style:SOD-123FA; No. of Pins:2Pins; Forward Voltage VF Max:900mV; Forward Surge RoHS Compliant: Yes

Supplier's Site Datasheet
Schottky Rectifier, 150V, 1A, Sod-123Fa; Repetitive Peak Reverse Voltage Onsemi - 01AC9751 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 150V, 1A, Sod-123Fa; Repetitive Peak Reverse Voltage Onsemi
01AC9751
Schottky Rectifier, 150V, 1A, Sod-123Fa; Repetitive Peak Reverse Voltage Onsemi 01AC9751
SCHOTTKY RECTIFIER, 150V, 1A, SOD-123FA; Repetitive Peak Reverse Voltage:150V; Average Forward Current:1A; Diode Configuration:Single ; Diode Case Style:SOD-123FA; No. of Pins:2Pins; Forward Voltage Max:900mV; Product Range:- RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 150V, 1A, SOD-123FA; Repetitive Peak Reverse Voltage:150V; Average Forward Current:1A; Diode Configuration:Single; Diode Case Style:SOD-123FA; No. of Pins:2Pins; Forward Voltage Max:900mV; Product Range:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - S115FA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
S115FA
Discrete Semiconductor Products - Diodes - Rectifiers S115FA
DIODE SCHOTTKY 150V 1A SOD123FA

DIODE SCHOTTKY 150V 1A SOD123FA

Supplier's Site
Single Diodes - S115FA - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
S115FA
Single Diodes S115FA
DIODE SCHOTTKY 150V 1A SOD123FA

DIODE SCHOTTKY 150V 1A SOD123FA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Schottky Diodes Rectifiers Rectifiers Rectifiers Rectifiers Diodes Schottky Diodes Schottky Diodes Rectifiers Rectifiers Schottky Diodes
Product Number 892738-S115FA 1867548 1867772P S115FA 2085-S115FA S115FACT-ND S115FA 46AC1932 01AC9751 S115FA S115FA
Product Name Diodes, Rectifiers - Single - S115FA Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Schottky 150V 1A Diode and Rectifier Single Diodes Schottky Diodes & Rectifiers Schottky Rect, Aec-Q101, 150V, Sod-123Fa; Repetitive Reverse Voltage Vrrm Max Onsemi Schottky Rectifier, 150V, 1A, Sod-123Fa; Repetitive Peak Reverse Voltage Onsemi Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Package SOD-123; SOD-123FA SOD-123; Sod-123fa SOD-123; SOD-123 SOD-123; SOD-123 FL Reel SOD-123; SOD-123FA-2 SOD-123; SOD-123FA SOD-123; SOD-123FA SOD-123; SOD-123W
Rectifier Configuration / Technology Schottky Schottky
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
trr 8.3 ns
Life Cycle Stage Active Declining
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - HR3SF1 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 150 amps
IF 4500 mA
trr 150 ns
View Details
B48-2 and B48-2T Series B483G-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Rectifier Assembly - SPJ200F - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.0300 to 0.0500 amps
View Details