Diode Standard 400V 2A Surface Mount DO-214AA (SMB)
Diode Standard 400V 2A Surface Mount DO-214AA (SMB)
Diode Standard 400V 2A Surface Mount DO-214AA (SMB)
Manufacturer: Fairchild Semiconductor
Win Source Part Number: 095636-S2G
Category: Discrete Semiconductor Products
Family: Diodes Rectifiers - Single
Packaging: Reel
Mounting Style: SMD/SMT
Speed: Standard Recovery >500ns > 200mA (Io)
Package: DO-214AA SMB
Manufacturer Device Package: DO-214AA (SMB)
Standard Package: 1
Catalog: Standard Diode
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 1.15V @ 2A
Reverse Recovery Time (trr): 2µs
Current - Reverse Leakage @ Vr: 1µA @ 400V
Operating Temperature - Junction: -65°C ~ 150°C
Capacitance @ Vr F: 30pF @ 4V 1MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient
Rectifiers 400V 1.5a Rectifier Glass Passivated Product overview: S2G from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1.5a. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1.5a, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-S2G can be used for catalog matching and distributor lookup.
S2G - Rectifier Diode, 2A, 400V, DO-214AA
DIODE SMB 400V 2A 150C
DIODE GEN PURP 400V 2A DO214AA
STANDARD DIODE, 2A, 400V, DO-214AA; Repetitive Peak Reverse Voltage:400V; Average Forward Current:2A; Diode Configuration:Single
STANDARD DIODE, 2A, 400V, DO-214AA; Repetitive Peak Reverse Voltage:400V; Average Forward Current:2A; Diode Configuration:Single
Rectifiers 400V 1.5a Rectifier Glass Passivated
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Rectifiers | General Purpose Diodes | General Purpose Diodes | Diodes | Rectifiers |
| Product Number | S2GFSCT-ND | 095636-S2G | 2085-S2G | 8022203 | 8022203P | S2G | S2G | S2G | S2G | 15R4049 | S2G |
| Product Name | Single Diodes | Discrete Semiconductor Products | 400V 1.5a Diode and Rectifier | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Single Diodes | Standard Diode, 2A, 400V, Do-214Aa; Repetitive Peak Reverse Voltage Onsemi | Rectifiers | |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |||||||||
| Diode Type | Standard | ||||||||||
| VF | 1.15 volts | 1.15 volts | 1.15 volts | 1.15 volts | 1.15 volts | ||||||
| VR | 400 volts | 400 volts | 400 volts | ||||||||
| IR | 1.00E-3 mA | 0.0050 mA | 1.00E-3 mA |