Rectifier Diode, Schottky, 30V V(RRM), Silicon
Manufacturer: ON Semiconductor
Win Source Part Number: 1094533-SBE807-TL-E
Packaging: Cut Reel
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Voltage - Forward (Vf) (Max) @ If: 530mV @ 1A
Reverse Recovery Time (trr): 10ns
Current - Reverse Leakage @ Vr: 15μA @ 16V
Operating Temperature - Junction: -55°C to 125°C
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 1A
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: 5-CPH
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Schottky Barrier Diode, 30V, 1A, Low IR, CPH5, 3000-REEL Product overview: SBE807-TL-E from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBE807-TL-E can be used for catalog matching and distributor lookup.
DIODE ARRAY SCHOTTKY 30V 1A 5CPH
DIODE ARRAY SCHOTTKY 30V 1A 5CPH
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | SBE807-TL-E | 1094533-SBE807-TL-E | 286-SBE807-TL-E | 869-1188-2-ND | SBE807-TL-E |
| Product Name | Diodes, Rectifiers - Arrays - SBE807-TL-E | Schottky 30V 1A Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Package | CPH5 | 5-CPH | Tape and Reel | SC-74; SC-74A, SOT-753 | SC-74 |
| Life Cycle Stage | Obsolete | Obsolete(EOL) | Removed | ||
| RoHS Compliant | RoHS | RoHS | |||
| Diode Type | Schottky; Schottky | ||||
| VF | 0.5300 volts | 0.5300 volts |