Win Source Part Number: 959254-SM15T22AY
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, SM15TY, TRANSIL™
Type: Zener
Package: Tape & Reel
Applications: Automotive
Standard Package: 2,500
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 18.8V
Voltage - Breakdown (Min): 20.9V
Voltage - Clamping (Max) @ Ipp: 39.3V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 254A (8/20µs)
Package / Case: DO-214AB, SMC
Supplier Device Package: SMC
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): SMCJ24A-13-F; 1.5SMC27A-E3/9AT; 1.5SMC27A; TPSMC22A; SMCJ22A-13-F; SMCJ24A-TP;
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: 497-10897-2,497-1089
Base Product Number: SM15T22
39.3V Clamp 254A (8/20µs) Ipp Tvs Diode Surface Mount SMC
39.3V Clamp 254A (8/20µs) Ipp Tvs Diode Surface Mount SMC
39.3V Clamp 254A (8/20µs) Ipp Tvs Diode Surface Mount SMC
SM15T22AY TVS Transil Automotive 22V,Uni
SM15T22AY TVS Transil Automotive 22V,Uni
SM15T22AY TVS Transil Automotive 22V,Uni
1.5kW Unidirectional TVS Diode, 18.8V Working, DO-214AB Product overview: SM15T22AY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 18.8V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 18.8V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM15T22AY can be used for catalog matching and distributor lookup.
Trans Voltage Suppressor Diode, 10000W, 18.8V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AB
TVS DIODE 18.8VWM 39.3VC SMC
Transient Voltage Suppressor, TVS, Transil SM15T Series, Unidirectional, 18.8 V, DO-214AB, 2 RoHS Compliant: Yes
| Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 959254-SM15T22AY | 497-10897-6-ND | 7957427P | 7957427 | 144-SM15T22AY | SM15T22AY | SM15T22AY | 97W2785 |
| Product Name | Circuit Protection - TVS - Diodes | TVS Diodes | TVS Diodes | TVS Diodes | 18.8V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Transient Voltage Suppressor, Tvs, Transil Sm15T Series, Unidirectional, 18.8 V, Do-214Ab, 2 Rohs Compliant Stmicroelectronics | |
| Package | DO-214AB, SMC | DO-214AB, SMC | DO-214 | Do-214ab (smc) | Tape and Reel | SMC | ||
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | 1500 watts | ||||
| VC | 39.3 volts | 39.3 volts | 39.3 volts | |||||
| VBR | 20.9 volts | 20.9 volts | 20.9 volts | |||||
| Tj | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) |