Diode Standard 1000V 3A Surface Mount DO-214AA (SMB)
Diode Standard 1000V 3A Surface Mount DO-214AA (SMB)
Diode Standard 1000V 3A Surface Mount DO-214AA (SMB)
S3MB - Surface Mount Rectifiers
Rectifiers 1000V 3A Gen Purpose Surf Mnt Rectifier Product overview: S3MB from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1000V, 3A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-S3MB can be used for catalog matching and distributor lookup.
DIODE GEN PURP 1KV 3A DO214AA
Rectifiers 1000V 3A Gen Purpose Surf Mnt Rectifier
RECTIFIER, SINGLE, 3A, 1KV, DO-214AA; Repetitive Reverse Voltage Vrrm Max:1kV; Forward Current If(AV):3A; Diode Configuration:Single
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | S3MBFSDKR-ND | S3MB | 2085-S3MB | S3MB | S3MB | 07AH4850 |
| Product Name | Single Diodes | 1000V 3A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Rectifier, Single, 3A, 1Kv, Do-214Aa; Repetitive Reverse Voltage Vrrm Max Onsemi | |
| Tj | -55 to 150 C (-67 to 302 F) | |||||
| Package | SMB-B/S | Reel | SMB | DO-214AB-2 | ||
| Life Cycle Stage | Active | Declining | ||||
| RoHS Compliant | RoHS | RoHS |