onsemi Single Diodes S1MFP

Description
Diode Standard 1000V 1.2A Surface Mount SOD-123HE
Request a Quote Datasheet
Description
Diode Standard 1000V 1.2A Surface Mount SOD-123HE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - S1MFPCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S1MFPCT-ND
Single Diodes S1MFPCT-ND
Diode Standard 1000V 1.2A Surface Mount SOD-123HE

Diode Standard 1000V 1.2A Surface Mount SOD-123HE

Buy Now Datasheet
Single Diodes - S1MFPTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S1MFPTR-ND
Single Diodes S1MFPTR-ND
Diode Standard 1000V 1.2A Surface Mount SOD-123HE

Diode Standard 1000V 1.2A Surface Mount SOD-123HE

Buy Now Datasheet
Single Diodes - S1MFPDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S1MFPDKR-ND
Single Diodes S1MFPDKR-ND
Diode Standard 1000V 1.2A Surface Mount SOD-123HE

Diode Standard 1000V 1.2A Surface Mount SOD-123HE

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1325734-S1MFP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1325734-S1MFP
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1325734-S1MFP
Manufacturer: onsemi Win Source Part Number: 1325734-S1MFP Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Reel - TR Speed: Standard Recovery >500ns, > 200mA (Io) Standard Package: 3,000 Mounting: Surface Mount Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1000 V Current - Average Rectified (Io): 1.2A Voltage - Forward (Vf) (Max) @ If: 1.3 V @ 1.2 A Reverse Recovery Time (trr): 1.5 µs Current - Reverse Leakage @ Vr: 5 µA @ 1000 V Capacitance @ Vr, F: 18pF @ 0V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Supplier Device Package: SOD-123HE Case / Package: SOD-123H ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: S1MFPDKR,S1MFPTR,S1M FPCT,2156-S1MFP-488 Base Product Number: S1M RoHS Status: ROHS3 Compliant

Manufacturer: onsemi
Win Source Part Number: 1325734-S1MFP
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Reel - TR
Speed: Standard Recovery >500ns, > 200mA (Io)
Standard Package: 3,000
Mounting: Surface Mount
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000 V
Current - Average Rectified (Io): 1.2A
Voltage - Forward (Vf) (Max) @ If: 1.3 V @ 1.2 A
Reverse Recovery Time (trr): 1.5 µs
Current - Reverse Leakage @ Vr: 5 µA @ 1000 V
Capacitance @ Vr, F: 18pF @ 0V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Supplier Device Package: SOD-123HE
Case / Package: SOD-123H
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: S1MFPDKR,S1MFPTR,S1MFPCT,2156-S1MFP-488
Base Product Number: S1M
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
 - S1MFP - Rochester Electronics
Newburyport, MA, United States
1.2 A, 1000 V Surface Mount Rectifiers

1.2 A, 1000 V Surface Mount Rectifiers

Supplier's Site Datasheet
 - S1MFP - Rochester Electronics
Newburyport, MA, United States
1.2 A, 1000 V Surface Mount Rectifiers

1.2 A, 1000 V Surface Mount Rectifiers

Supplier's Site Datasheet
1000V 1.2A Diode and Rectifier - 2085-S1MFP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1000V 1.2A Diode and Rectifier
2085-S1MFP
1000V 1.2A Diode and Rectifier 2085-S1MFP
Rectifiers 1000V 1.2A Gen Purp Surf Mnt Rectifier Product overview: S1MFP from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000V, 1.2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1000V, 1.2A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-S1MFP can be used for catalog matching and distributor lookup.

Rectifiers 1000V 1.2A Gen Purp Surf Mnt Rectifier Product overview: S1MFP from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000V, 1.2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1000V, 1.2A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-S1MFP can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - S1MFP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
S1MFP
Discrete Semiconductor Products - Diodes - Rectifiers S1MFP
DIODE GEN PURP 1KV 1.2A SOD123HE

DIODE GEN PURP 1KV 1.2A SOD123HE

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Rectifiers Rectifiers
Product Number S1MFPCT-ND 1325734-S1MFP S1MFP 2085-S1MFP S1MFP
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single 1000V 1.2A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Standard
RoHS Compliant RoHS RoHS
VF 1.3 volts 1.3 volts
VR 1000 volts
Unlock Full Specs
to access all available technical data