45.4V Clamp 11A Ipp Tvs Diode Through Hole Axial
Trans Voltage Suppressor Diode, 500W, 28V, Unidirectional, DO-15
TVS DIODE 28VWM 45.4VC DO204AC
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SA28AOS-ND | SA28A | SA28A |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | |
| Configuration | Single | ||
| Package | DO-204AC, DO-15, Axial | DO-15; DO-204AC (DO-15) | |
| Peak Pulse Power | 500 watts | 500 watts | |
| VC | 45.4 volts | 45.4 volts |