The SBAS20HT1G is a high voltage switching diode designed for automotive and other applications that require unique site and control change requirements. It is AEC-Q101 qualified and PPAP capable, making it suitable for use in automotive environments. The diode features a maximum continuous reverse voltage of 200 Vdc and a continuous forward current rating of 200 mAdc. It can handle peak forward surge currents up to 625 mAdc and has a reverse breakdown voltage of 250 Vdc. This diode is housed in a compact SOD-323 package, which is surface mountable, and is compliant with RoHS standards, being Pb-free and halogen-free. The thermal resistance from junction to ambient is rated at 635 °C/W, and it operates within a temperature range of -55 °C to +150 °C. The device also exhibits low reverse voltage leakage current, with a maximum of 1.0 µAdc at 200 Vdc. Engineers looking for a reliable high voltage switching diode for their projects may find the SBAS20HT1G to be a suitable option due to its robust specifications and compliance with automotive standards.
Manufacturer: ON Semiconductor
Win Source Part Number: 893622-SBAS20HT1G
Features: Diode Standard 200 V 200mA (DC) Surface Mount SOD-323
Speed: Small Signal =< 200mA (Io), Any Speed
Package: SC-76, SOD-323
Package: Reel - TR
Mounting: Surface Mount
Family Name: SBAS20
Categories: Discrete Semiconductor Products
Case / Package: SOD-323
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: SBAS20HT1G-ND, SBAS20HT1GOSTR, SBAS20HT1GOSDKR, SBAS20HT1GOSCT
Switching Diode, High Voltage, 200 V, SOD-323 2 LEAD, 3000-REEL Product overview: SBAS20HT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBAS20HT1G can be used for catalog matching and distributor lookup.
Diode Standard 200V 200mA (DC) Surface Mount SOD-323
Diode Standard 200V 200mA (DC) Surface Mount SOD-323
Diode Standard 200V 200mA (DC) Surface Mount SOD-323
Switching Diode, High Voltage, 200 V
DIODE GEN PURP 200V 200MA SOD323
DIODE GEN PURP 200V 200MA SOD323
DIODE, SMALL SIGNAL, AEC-Q101, 200V; Diode Configuration:Single
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Diodes | General Purpose Diodes | Rectifiers | Diodes |
| Product Number | 893622-SBAS20HT1G | 280-SBAS20HT1G | SBAS20HT1GOSTR-ND | SBAS20HT1G | SBAS20HT1G | SBAS20HT1G | 13AC6231 |
| Product Name | Diodes, Rectifiers - Single - SBAS20HT1G | 200 V Diode and Rectifier | Single Diodes | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Diode, Small Signal, Aec-Q101, 200V; Diode Configuration Onsemi | |
| Diode Type | Diode Standard 200 V 200mA (DC) Surface Mount SOD-323 | ||||||
| Package | Tape and Reel | SC-76; SOD-323; SC-76, SOD-323 | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| IO | 0.2000 amps | ||||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |