Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
TVS Diode Zener Uni-Directional 15V (Max) 30V SOT-23-3 T/R
TVS Diode, 300W, 15V VRWM, Unidirectional, SOT-23 Product overview: SL15.TCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 300W, 15V, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 300W, 15V, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SL15.TCT can be used for catalog matching and distributor lookup.
30V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
30V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
30V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
TVS DIODE 15VWM 30VC SOT23-3
TVS DIODE ARRAY, 300W, 15V, SOT-23; Clamping Voltage Vc Max:30V; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Voltage:15V; Power Dissipation Pd:300W; Product Range:-; Automotive Qualification Standard:-; Capacitance, Cd:5pF RoHS Compliant: Yes
TVS Diodes / ESD Suppressors LOW CAPACITANCE,300W 15V TVS
| Richardson RFPD | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SL15.TCT | SL15.TCT | 144-SL15.TCT | SL15.TCTCT-ND | SL15.TCT | 37K8428 | SL15.TCT |
| Product Name | TVS | 300W 15V SOT-23 TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode Array, 300W, 15V, Sot-23; Clamping Voltage Vc Max Semtech | TVS Diodes / ESD Suppressors | |
| Life Cycle Stage | Active | ||||||
| Package | SOT23; SOT-23 | Tape and Reel | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23-3 | SOT23; SOT-23 | ||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Configuration | Single | Single | |||||
| Peak Pulse Power | 300 watts | 300 watts | 300 watts |