DIODE ARRAY SCHOTTKY 100V SMPFD
Diode Array 1 Pair Common Cathode Schottky 100V 8A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
DIODE ARR SCHOTT 100V 8A SMP-FD
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | SBT80-10Y-E | SBT80-10Y-E-ND | SBT80-10Y-E |
| Product Name | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Diode Type | Schottky | ||
| Life Cycle Stage | Obsolete | Removed | |
| RoHS Compliant | RoHS | ||
| Package | TO-263-3 | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | D2PAK |