General-Purpose Rectifiers (Glass Passivated)
Manufacturer: Fairchild Semiconductor
Win Source Part Number: 063081-S2A
Category: Discrete Semiconductor Products
Family: Diodes Rectifiers - Single
Packaging: Reel
Mounting Style: SMD/SMT
Speed: Standard Recovery >500ns > 200mA (Io)
Package: DO-214AA SMB
Manufacturer Device Package: DO-214AA (SMB)
Standard Package: 1
Catalog: Standard Diode
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 50V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 1.15V @ 2A
Reverse Recovery Time (trr): 2µs
Current - Reverse Leakage @ Vr: 1µA @ 50V
Operating Temperature - Junction: -65°C ~ 150°C
Capacitance @ Vr F: 30pF @ 4V 1MHz
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management
Diode Standard 50V 2A Surface Mount DO-214AA (SMB)
Diode Standard 50V 2A Surface Mount DO-214AA (SMB)
Diode Standard 50V 2A Surface Mount DO-214AA (SMB)
Rectifiers 50V 1.5a Rectifier Glass Passivated Product overview: S2A from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 1.5a. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 1.5a, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-S2A can be used for catalog matching and distributor lookup.
STANDARD DIODE, 2A, 50V, DO-214AA; Repetitive Peak Reverse Voltage:50V; Average Forward Current:2A; Diode Configuration:Single
RECTIFIER, STANDARD, 2A, 50V, DO-214AA; Repetitive Peak Reverse Voltage:50V; Average Forward Current:2A; Diode Configuration:Single
Rectifiers 50V 1.5a Rectifier Glass Passivated
DIODE GEN PURP 50V 2A DO214AA
| Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | S2A | 063081-S2A | S2AFSDKR-ND | 2085-S2A | 58K2391 | 29X6877 | S2A | S2A |
| Product Name | Discrete Semiconductor Products | Single Diodes | 50V 1.5a Diode and Rectifier | Standard Diode, 2A, 50V, Do-214Aa; Repetitive Peak Reverse Voltage Onsemi | Rectifier, Standard, 2A, 50V, Do-214Aa; Repetitive Peak Reverse Voltage Onsemi | Rectifiers | Single Diodes | |
| Package | SMB | Reel | DO-214AA | SMB; DO-214AA, SMB | ||||
| Life Cycle Stage | Active | |||||||
| Diode Type | Standard | |||||||
| VF | 1.15 volts | 1.15 volts | 1.15 volts | 1.15 volts | ||||
| VR | 50 volts | 50 volts |