58.1V Clamp 8.6A Ipp Tvs Diode Through Hole Axial
Diode TVS Single Uni-Dir 36V 500W 2-Pin Case 59AA-01 Box
| DigiKey | Rochester Electronics | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SA36AOS-ND | SA36A |
| Product Name | TVS Diodes | |
| Configuration | Single | Single |
| Package | DO-204AC, DO-15, Axial | DO-15; DO-15, DO-204AC |
| Peak Pulse Power | 500 watts | |
| VC | 58.1 volts |