onsemi Diodes, Rectifiers - Arrays - SBAV70LT3G SBAV70LT3G

Description
100 V Dual Common Cathode Switching Diode
Request a Quote Datasheet
Description
100 V Dual Common Cathode Switching Diode
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SBAV70LT3G - Rochester Electronics
Newburyport, MA, United States
100 V Dual Common Cathode Switching Diode

100 V Dual Common Cathode Switching Diode

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - SBAV70LT3G - 1094520-SBAV70LT3G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - SBAV70LT3G
1094520-SBAV70LT3G
Diodes, Rectifiers - Arrays - SBAV70LT3G 1094520-SBAV70LT3G
Manufacturer: ON Semiconductor Win Source Part Number: 1094520-SBAV70LT3G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100V Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA Reverse Recovery Time (trr): 6ns Current - Reverse Leakage @ Vr: 100μA @ 70V Operating Temperature - Junction: -55°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 200mA (DC) Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23-3 (TO-236) Alternative Parts (Cross-Reference): BAV70LT1G; BAV70L; SBAV70LT1G; Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1094520-SBAV70LT3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA
Reverse Recovery Time (trr): 6ns
Current - Reverse Leakage @ Vr: 100μA @ 70V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 200mA (DC)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3 (TO-236)
Alternative Parts (Cross-Reference): BAV70LT1G; BAV70L; SBAV70LT1G;
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Dual 100 V SOT-23 Diode and Rectifier
286-SBAV70LT3G
Dual 100 V SOT-23 Diode and Rectifier 286-SBAV70LT3G
100 V Dual Common Cathode Switching Diode, SOT-23 (TO-236) 3 LEAD, 10000-REEL Product overview: SBAV70LT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100 V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 100 V, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBAV70LT3G can be used for catalog matching and distributor lookup.

100 V Dual Common Cathode Switching Diode, SOT-23 (TO-236) 3 LEAD, 10000-REEL Product overview: SBAV70LT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100 V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 100 V, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBAV70LT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - SBAV70LT3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Standard 100V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Cathode Standard 100V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - SBAV70LT3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
SBAV70LT3GOSCT-ND
Diode Arrays SBAV70LT3GOSCT-ND
Diode Array 1 Pair Common Cathode Standard 100V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Cathode Standard 100V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - SBAV70LT3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
SBAV70LT3GOSTR-ND
Diode Arrays SBAV70LT3GOSTR-ND
Diode Array 1 Pair Common Cathode Standard 100V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Cathode Standard 100V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - SBAV70LT3G - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
SBAV70LT3G
Diode Arrays SBAV70LT3G
DIODE ARRAY GP 100V 200MA SOT23

DIODE ARRAY GP 100V 200MA SOT23

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBAV70LT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBAV70LT3G
Discrete Semiconductor Products - Diodes - Rectifiers SBAV70LT3G
DIODE ARRAY GP 100V 200MA SOT23

DIODE ARRAY GP 100V 200MA SOT23

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diode Arrays Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number SBAV70LT3G 1094520-SBAV70LT3G 286-SBAV70LT3G SBAV70LT3GOSDKR-ND SBAV70LT3G SBAV70LT3G
Product Name Diodes, Rectifiers - Arrays - SBAV70LT3G Dual 100 V SOT-23 Diode and Rectifier Diode Arrays Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Diode Applications Switching
RoHS Compliant RoHS RoHS
Diode Type Standard
Life Cycle Stage Active Active
VF 1.25 volts 1.25 volts 1.25 volts
Unlock Full Specs
to access all available technical data