Rochester Electronics Diodes, Rectifiers - Single - SBRS8120T3G SBRS8120T3G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 933097-SBRS8120T3G Features: Diode Schottky 20 V 1A Surface Mount SMB Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bulk Package: DO-214AA, SMB Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: SMB Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 933097-SBRS8120T3G Features: Diode Schottky 20 V 1A Surface Mount SMB Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bulk Package: DO-214AA, SMB Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: SMB Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - SBRS8120T3G - 933097-SBRS8120T3G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SBRS8120T3G
933097-SBRS8120T3G
Diodes, Rectifiers - Single - SBRS8120T3G 933097-SBRS8120T3G
Manufacturer: ON Semiconductor Win Source Part Number: 933097-SBRS8120T3G Features: Diode Schottky 20 V 1A Surface Mount SMB Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bulk Package: DO-214AA, SMB Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: SMB Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: ON Semiconductor
Win Source Part Number: 933097-SBRS8120T3G
Features: Diode Schottky 20 V 1A Surface Mount SMB
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Bulk
Package: DO-214AA, SMB
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: SMB
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Schottky Diodes
Product Number 933097-SBRS8120T3G
Product Name Diodes, Rectifiers - Single - SBRS8120T3G
Package SMB; SMB
Unlock Full Specs
to access all available technical data

Similar Products

General-purpose Schottky diode - 1PS79SB70,315 - Nexperia B.V.
Specs
Applications Switching
Package SOD-523; SOD523 SOD523
RoHS Compliant RoHS
View Details
4 suppliers
High Reliability - Space - Power - Schottkys and rectifiers - High reliability Schottky diodes - 120LQ100 - 120LQ100 - Infineon Technologies AG
Specs
Applications Rectifier
Life Cycle Stage active and preferred
Package C-CCN-3
View Details
Rectifier Diodes, Type SBD - Model: YA869C08R - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package TO-220
VF 0.7100 volts
View Details