onsemi 85V 0.1A Diode and Rectifier SHN2D02FUTW1T1G

Description
Small Signal Rectifier Diode 85V 0.1A 3ns 6-Pin SC-88 SMT Product overview: SHN2D02FUTW1T1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 85V, 0.1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 85V, 0.1A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SHN2D02FUTW1T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Small Signal Rectifier Diode 85V 0.1A 3ns 6-Pin SC-88 SMT Product overview: SHN2D02FUTW1T1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 85V, 0.1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 85V, 0.1A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SHN2D02FUTW1T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
85V 0.1A Diode and Rectifier
286-SHN2D02FUTW1T1G
85V 0.1A Diode and Rectifier 286-SHN2D02FUTW1T1G
Small Signal Rectifier Diode 85V 0.1A 3ns 6-Pin SC-88 SMT Product overview: SHN2D02FUTW1T1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 85V, 0.1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 85V, 0.1A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SHN2D02FUTW1T1G can be used for catalog matching and distributor lookup.

Small Signal Rectifier Diode 85V 0.1A 3ns 6-Pin SC-88 SMT Product overview: SHN2D02FUTW1T1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 85V, 0.1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 85V, 0.1A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SHN2D02FUTW1T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SHN2D02FUTW1T1G - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, 1 Phase, 3 Element, 0.1A, 85V V(RRM), Silicon

Rectifier Diode, 1 Phase, 3 Element, 0.1A, 85V V(RRM), Silicon

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1282999-SHN2D02FUTW1T1G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1282999-SHN2D02FUTW1T1G
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1282999-SHN2D02FUTW1T1G
Win Source Part Number: 1282999-SHN2D02FUTW1 T1G Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Series: Automotive, AEC-Q101 Speed: Small Signal =< 200mA (Io), Any Speed Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 80 V Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 100 mA Reverse Recovery Time (trr): 3 ns Current - Reverse Leakage @ Vr: 500 nA @ 80 V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 3 Independent Current - Average Rectified (Io) (per Diode): 100mA (DC) Package / Case: 6-TSSOP, SC-88, SOT-363 Supplier Device Package: SC-88/SC70-6/SOT-363 ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: onsemi Base Product Number: SHN2D02

Win Source Part Number: 1282999-SHN2D02FUTW1T1G
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Series: Automotive, AEC-Q101
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 80 V
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 100 mA
Reverse Recovery Time (trr): 3 ns
Current - Reverse Leakage @ Vr: 500 nA @ 80 V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 3 Independent
Current - Average Rectified (Io) (per Diode): 100mA (DC)
Package / Case: 6-TSSOP, SC-88, SOT-363
Supplier Device Package: SC-88/SC70-6/SOT-363
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: onsemi
Base Product Number: SHN2D02

Buy Now Datasheet
Diode Arrays - 488-SHN2D02FUTW1T1GTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 3 Independent Standard 80V 100mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363

Diode Array 3 Independent Standard 80V 100mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363

Buy Now Datasheet
Diode Arrays - 488-SHN2D02FUTW1T1GDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARRAY GP 80V 100MA SC88

DIODE ARRAY GP 80V 100MA SC88

Buy Now Datasheet
Diode Arrays - 488-SHN2D02FUTW1T1GCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARRAY GP 80V 100MA SC88

DIODE ARRAY GP 80V 100MA SC88

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SHN2D02FUTW1T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SHN2D02FUTW1T1G
Discrete Semiconductor Products - Diodes - Rectifiers SHN2D02FUTW1T1G
DIODE ARRAY GP 80V 100MA SC88

DIODE ARRAY GP 80V 100MA SC88

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number 286-SHN2D02FUTW1T1G SHN2D02FUTW1T1G 1282999-SHN2D02FUTW1T1G 488-SHN2D02FUTW1T1GTR-ND SHN2D02FUTW1T1G
Product Name 85V 0.1A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Arrays Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Package SC-88 SC-88-6-EUT-CPR SOT363; 6-TSSOP, SC-88, SOT-363 SOT363; 6-TSSOP, SC-88, SOT-363
RoHS Compliant RoHS RoHS
Tj -55 C (-67 F) 150 C (302 F) 150 C (302 F)
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data