Diode Array 1 Pair Common Cathode Schottky 40V 8A Through Hole TO-220-3 Full Pack
Rectifier Diode, Schottky, 1 Phase, 2 Element, 8A, 40V, TO-220AB
DIODE ARR SCHOTT 40V 8A TO220ML
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 869-1033-ND | SBT80-04J | SBT80-04J |
| Product Name | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Arrangement | Common Catode | ||
| Tj | -55 to 150 C (-67 to 302 F) | ||
| Package | TO-220; TO-220-3 Full Pack | TO-220; TO-220AB | TO-220 |