DIODE ARRAY SCHOTTKY 100V SMPFD
Manufacturer: ON Semiconductor
Win Source Part Number: 064128-SBT80-10Y-DL-
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 800mV @ 3A
Current - Reverse Leakage @ Vr: 100μA @ 50V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 8A
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SMP-FD
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Diode Array 1 Pair Common Cathode Schottky 100V 8A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
DIODE ARRAY SCHOTTKY 100V SMPFD Product overview: SBT80-10Y-DL-E from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBT80-10Y-DL-E can be used for catalog matching and distributor lookup.
DIODE ARR SCHOTT 100V 8A SMP-FD
| Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | SBT80-10Y-DL-E | 064128-SBT80-10Y-DL-E | SBT80-10Y-DL-E-ND | 286-SBT80-10Y-DL-E | SBT80-10Y-DL-E |
| Product Name | Diodes, Rectifiers - Arrays - SBT80-10Y-DL-E | Diode Arrays | Schottky 100V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Diode Type | Schottky | Schottky; Schottky | |||
| Life Cycle Stage | Obsolete | Obsolete(EOL) | Removed | ||
| RoHS Compliant | RoHS | RoHS | |||
| Package | TO-263-3 | SMP-FD | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | Tape and Reel | D2PAK |
| VF | 0.8000 volts | 0.8000 volts |