Win Source Part Number: 1283012-SBR100-16JS
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Bulk
Standard Package: 100
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 160 V
Voltage - Forward (Vf) (Max) @ If: 800 mV @ 5 A
Current - Reverse Leakage @ Vr: 100 µA @ 160 V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Mounting Type: Through Hole
Package / Case: TO-220-3 Full Pack
Supplier Device Package: TO-220ML
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Other Names: 869-1021,ONSONSSBR10
Base Product Number: SBR100
Product Status: Obsolete
10 A, 160 V Dual Schottky Diode, Common Cathode
10 A, 160 V Dual Schottky Diode, Common Cathode, 100-BLKBG Product overview: SBR100-16JS from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 10 A, 160 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 10 A, 160 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR100-16JS can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 160V 10A Through Hole TO-220-3 Full Pack
DIODE ARR SCHOT 160V 10A TO220ML
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Schottky Diodes | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | 1283012-SBR100-16JS | SBR100-16JS | 286-SBR100-16JS | 869-1021-ND | SBR100-16JS |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Dual Schottky 10 A 160 V Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Diode Type | Schottky; Schottky | ||||
| VF | 0.8000 volts | 0.8000 volts | |||
| VR | 160 volts | ||||
| IR | 0.1000 mA | ||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |