Diode Standard 800V 1.2A Surface Mount SOD-123HE
1.2 A, 800 V Surface Mount Rectifiers
Rectifiers 800V 1.2A Gen Purp Surf Mnt Rectifier
DIODE GP 800V 1.2A SOD123HE
| DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | S1KFPTR-ND | S1KFP | S1KFP | S1KFP |
| Product Name | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Tj | -55 to 150 C (-67 to 302 F) |