Rectifier Diode, 3A, 200V, DO-214AA
Rectifier Diode, 3A, 200V, DO-214AA
Rectifiers 200V 3A Gen Purpose Surf Mnt Rectifier Product overview: S3DB from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 3A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-S3DB can be used for catalog matching and distributor lookup.
Diode Standard 200V 3A Surface Mount DO-214AA (SMB)
Diode Standard 200V 3A Surface Mount DO-214AA (SMB)
Diode Standard 200V 3A Surface Mount DO-214AA (SMB)
RECTIFIER, SINGLE, 200V, 3A, DO-214AA; Repetitive Peak Reverse Voltage:200V; Average Forward Current:3A; Diode Configuration:Single
Rectifiers 200V 3A Gen Purpose Surf Mnt Rectifier
DIODE GEN PURP 200V 3A DO214AA
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | S3DB | 2085-S3DB | S3DBFSTR-ND | 01AC9757 | S3DB | S3DB |
| Product Name | 200V 3A Diode and Rectifier | Single Diodes | Rectifier, Single, 200V, 3A, Do-214Aa; Repetitive Peak Reverse Voltage Onsemi | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Package | SMB-B/S | Reel | DO-214AB-2 | SMB | ||
| Life Cycle Stage | Active | Declining | ||||
| Tj | -55 to 150 C (-67 to 302 F) | |||||
| VRRM | 200 volts |