Rochester Electronics Datasheets for Diodes

Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more

Page: 1 10 20 21 22 23 24 25 26 27 28 29 30 31
Product Name Notes
0.8 A, 100 V Surface Mount Fast Recovery
0.8 A, 1000 V Surface Mount Fast Recovery
0.8 A, 200 V Surface Mount Fast Recovery
0.8 A, 400 V Surface Mount Fast Recovery
0.8 A, 600 V Surface Mount Fast Recovery
1.0A Fast Recovery Rectifier
12A, 200V, Ultrafast Dual Diode
150mW Zener Diode
15A, 1200V, Hyperfast Diode
15A, 600V, Hyperfast Diode
1W Power Mini Mold Zenner Diode
1W Zener Diode
200mW Zener Diode
30A, 1200V, Hyperfast Diode
30A, 600V, Hyperfast Dual Diode
400mW Zener Diode, DO-34
4A, 200V Ultrafast Diode
4A, 600V, Ultrafast Diode
500mW Zener Diode, DO-35
50A, 600V, Hyperfast Diode
600V, 15A, 1.86V, TO-247 (2-lead) Hyperfast Diode
60A, 600V, Hyperfast Dual Diode
6A, 200V Ultrafast Dual Diode
75A, 1200V, Hyperfast Diode
800 V, 200 Milliamp Fast Recovery Diode Rectifier For Flash Circuit
8A, 600V Hyperfast Diode
Composite Pin Diode for Antenna Switching
Diode for Antenna Switch
Diode for High Voltage Switching
Epitaxial Triacin Diode for Antenna Switching
High Speed and High Voltage Switching Diode
Hyperfast Dual Diode, 600 V, 15 A, 1.86 V, TO-247
LOW NOISE SHARP BREAKDOWN CHARACTERISTICSZENER DIODES2PIN ULTRA SUPER MINI MOLD
N Channel Power MOS FET with Schottky Barrier Diode
N-Channel UltraFET® Power MOSFET 60V, 17A, 71mΩ
Pin Diode for Antenna Switching
Pin Diode, 30V V(BR)
PIN Diode
PIN Diodes
Rectifier Diode, 1 Phase, 1 Element, 0.2A, 85V V(RRM)
Rectifier Diode, 1 Phase, 1 Element, 10A, 600V V(RRM), Silicon, TO-220AC
Rectifier Diode, 1 Phase, 1 Element, 20A, 600V V(RRM), Silicon, TO-220AB
Rectifier Diode, 1 Phase, 1 Element, 30A, 600V V(RRM)
Rectifier Diode, 1 Phase, 2 Element, 10A, 360V V(RRM), Silicon
Rectifier Diode, 1 Phase, 2 Element, 20A, 360V V(RRM), Silicon
Rectifier Diode, 1 Phase, 2 Element, 30A, 600V V(RRM), Silicon
Rectifier Diode, 1 Phase, 2 Element, 6A, 200V V(RRM), Silicon Nitride, TO-252AA
Rectifier Diode, 1 Phase, 20A, 600V, TO-220AC
Rectifier Diode, 1 Phase, 5A, 600V, TO-252
Rectifier Diode, 15A, 600V V(RRM)
Rectifier Diode, 1A, 1000V, DO-41
Rectifier Diode, 1A, 100V, DO-214AC
Rectifier Diode, 1A, 200V, DO-214AC
Rectifier Diode, 1A, 50V, DO-214AC
Rectifier Diode, 20A, 430V
Rectifier Diode, 50A, 600V
Rectifier Diode, Avalanche, 1 Phase, 1 Element, 15A, 600V V(RRM), Silicon, TO-220AC
Rectifier Diode, Avalanche, 1 Phase, 1 Element, 4A, 1200V V(RRM), Silicon, TO-252
Rectifier Diode, Avalanche, 1 Phase, 1 Element, 4A, 600V V(RRM), Silicon, TO-252
Rectifier Diode, Avalanche, 1 Phase, 1 Element, 6A, 200V V(RRM), Silicon, TO-251
Rectifier Diode, Avalanche, 1 Phase, 2 Element, 15A, 600V, TO-247
Rectifier Diode, Schottky, 0.1A, 20V V(RRM)
Rectifier Diode, Schottky, 0.3A, 30V
Rectifier Diode, Schottky, 1 Phase, 1 Element, 0.035A, 30V V(RRM)
Rectifier Diode, Schottky, 1 Phase, 1 Element, 0.3A, 30V V(RRM)
Rectifier Diode, Schottky, 1 Phase, 1 Element, 10A, 600V V(RRM), Silicon Carbide, TO-220AC
Rectifier Diode, Schottky, 1 Phase, 1 Element, 15A, 600V V(RRM), Silicon Carbide, TO-220AC
Rectifier Diode, Schottky, 1 Phase, 1 Element, 1A, 30V V(RRM)
RGF1A - Rectifier Diode, 1A, 50V, DO-214AC
RGP10B - Rectifier Diode, 1A, 100V, DO-41
RGP10J - Rectifier Diode, 1A, 600V, DO-41
RJU6052 - Rectifier Diode, 10A, 600V
RKD751KP Rectifier Diode, Schottky, 0.03A, 5V
RKP200KP Pin Diode, 30V
RKP300KJ Pin Diode, 30V
RKP300WKQE Pin Diode, 30V
RKR0503AKH Rectifier Diode, Schottky, 0.5A, 30V
RKR0503BKH Rectifier Diode, Schottky, 0.5A, 30V
RKR0505AKH Rectifier Diode, Schottky, 0.5A, 50V
RKR0505BKH Rectifier Diode, Schottky, 0.5A, 50V
RKR0703BKH Rectifier Diode, Schottky, 0.7A, 30V
RKR104 - Rectifier Diode Schottky
RKS151KJ Mixer Diode, Very High Frequency to Ultra High Frequency
RKS151KK Mixer Diode, Very High Frequency to Ultra High Frequency
Schottky Barrier Diode for Backflow Prevention
Schottky Barrier Diode for High Speed Switching
Schottky Barrier Diode for Rectifying
Silicon Epitaxial Planar Pin Diode for Antenna Switching
Stereo Audio CODEC
Surface Mount Fast Recovery Rectifiers
Trans Voltage Suppressor Diode, 0.15W, Silicon, Unidirectional
VARIABLE CAPACITANCE DIODE for UHF/VHF Tuner
VARIABLE CAPACITANCE DIODE for VCO
VARIABLE CAPACITANCE DIODE for VHF Tuner
Variable Capacitance Diode, 2.11pF C(T), Abrupt
Variable Capacitance Diode, 3.34pF C(T), Abrupt
Variable Capacitance Diode, 7.65pF C(T), 15V, Abrupt
Variable Capacitance Diode, Ultra High Frequency, 7.5pF C(T), 15V, Silicon, Abrupt
Variable Capacitance Diode, Ultra High Frequency, 7.65pF C(T), 15V, Silicon, Abrupt
Variable Capacitance Diode
Zener Diode Single 8.81V 500mW DO35
Zener Diode, 10V V(Z), 5.5%, 0.7W
Zener Diode, 10V
Zener Diode, 11V
Zener Diode, 12V V(Z), 4.9%, 0.7W
Zener Diode, 12V
Zener Diode, 13V
Zener Diode, 15V V(Z), 5.7%, 0.7W
Zener Diode, 15V
Zener Diode, 16V V(Z), 5.3%, 0.7W
Zener Diode, 16V, 9.38%, 0.2W, Bidirectional
Zener Diode, 16V
Zener Diode, 18V, 9.24%, 0.2W, Bidirectional
Zener Diode, 18V
Zener Diode, 2.0V
Zener Diode, 2.2V
Zener Diode, 2.4V
Zener Diode, 2.7V
Zener Diode, 20V
Zener Diode, 22V V(Z), 5.2%, 0.7W
Zener Diode, 22V
Zener Diode, 24V V(Z), 5.4%, 0.7W
Zener Diode, 24V
Zener Diode, 27V, 9.18%, 0.2W, Bidirectional
Zener Diode, 27V
Zener Diode, 3.0V
Zener Diode, 3.3V V(Z), 3.7%, 0.15W, Silicon, Unidirectional
Zener Diode, 3.3V
Zener Diode, 3.6V
Zener Diode, 3.9V, 0.7W
Zener Diode, 3.9V
Zener Diode, 30V
Zener Diode, 33V
Zener Diode, 36V, 0.7W
Zener Diode, 36V
Zener Diode, 3V V(Z), 4.07%, 0.2W, Silicon, Unidirectional
Zener Diode, 4.3V V(Z), 5.5%, 0.7W
Zener Diode, 4.3V
Zener Diode, 4.7V
Zener Diode, 5.1V
Zener Diode, 5.6V V(Z), 5.4%, 0.7W
Zener Diode, 5.6V
Zener Diode, 6.2V V(Z), 5.4%, 0.7W
Zener Diode, 6.2V
Zener Diode, 6.8V, 0.7W
Zener Diode, 6.8V
Zener Diode, 7.5V, 0.2W
Zener Diode, 7.5V
Zener Diode, 8.2V V(Z), 0.2W, Silicon, Unidirectional
Zener Diode, 8.2V
Zener Diode, 9.1V V(Z), 5.47%, 0.2W, Silicon, Unidirectional
Zener Diode, 9.1V V(Z), 6.08%, 0.5W, Silicon, Unidirectional, DO-35
Zener Diode, 9.1V, 0.7W
Zener Diode, 9.1V, 1W
Zener Diode, 9.1V
Zener Diode, 91V V(Z), 6.1%, 1W, Unidirectional
Zener Diode
ZENER DIODES 200 mW 2 PIN SUPER MINI MOLD
ZENER DIODES 200 mW 2-PIN SUPER MINI MOLD
ZENER DIODES 200 mW 3-PIN MINI MOLD
ZENER DIODES 2PIN ULTRA SUPER MINI MOLD
ZENER DIODES1 W PLANAR TYPE 2 PIN POWER MINI MOLD
ZENER DIODES1.0 W PLANAR TYPE 2-PIN SMALL POWER MINI MOLD
ZENER DIODES200 mW 2-PIN SUPER MINI MOLD

<< Prev Next >>