Schottky Barrier Diode, 30V, 0.5A, Low IR, CPH5, 3000-REEL Product overview: SBE805-TL-E from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 0.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 0.5A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBE805-TL-E can be used for catalog matching and distributor lookup.
Rectifier Diode, Schottky, 30V V(RRM), Silicon
DIODE ARR SCHOTT 30V 500MA 5-CPH
Manufacturer: ON Semiconductor
Win Source Part Number: 115038-SBE805-TL-E
Packaging: Cut Reel
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Voltage - Forward (Vf) (Max) @ If: 550mV @ 500mA
Reverse Recovery Time (trr): 10ns
Current - Reverse Leakage @ Vr: 30μA @ 15V
Operating Temperature - Junction: -55°C to 125°C
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 500mA
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: 5-CPH
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
DIODE ARR SCHOTT 30V 500MA 5CPH
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | 286-SBE805-TL-E | SBE805-TL-E | 869-1186-2-ND | 115038-SBE805-TL-E | SBE805-TL-E |
| Product Name | Schottky 30V 0.5A Diode and Rectifier | Diode Arrays | Diodes, Rectifiers - Arrays - SBE805-TL-E | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Package | Tape and Reel | CPH5 | SC-74; SC-74A, SOT-753 | 5-CPH | |
| RoHS Compliant | RoHS | RoHS | |||
| IO | 0.5000 amps | ||||
| Tj | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Life Cycle Stage | Obsolete | Obsolete(EOL) | Removed |