onsemi 7.5A 60V Diode and Rectifier SBT150-06J

Description
60 V, 15 A Schottky Barrier Rectifier Diode (Twin Type Cathode Common)
Request a Quote Datasheet
Description
60 V, 15 A Schottky Barrier Rectifier Diode (Twin Type Cathode Common)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SBT150-06J - Rochester Electronics
Newburyport, MA, United States
60 V, 15 A Schottky Barrier Rectifier Diode (Twin Type Cathode Common)

60 V, 15 A Schottky Barrier Rectifier Diode (Twin Type Cathode Common)

Supplier's Site Datasheet
Singapore, Singapore
7.5A 60V Diode and Rectifier
286-SBT150-06J
7.5A 60V Diode and Rectifier 286-SBT150-06J
7.5A, 60V, SILICON, RECTIFIER DIODE, TO-220AB, TO-220ML, 3 PIN Product overview: SBT150-06J from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5A, 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 7.5A, 60V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBT150-06J can be used for catalog matching and distributor lookup.

7.5A, 60V, SILICON, RECTIFIER DIODE, TO-220AB, TO-220ML, 3 PIN Product overview: SBT150-06J from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5A, 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 7.5A, 60V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBT150-06J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - SBT150-06J - 042538-SBT150-06J - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - SBT150-06J
042538-SBT150-06J
Diodes, Rectifiers - Arrays - SBT150-06J 042538-SBT150-06J
Manufacturer: ON Semiconductor Win Source Part Number: 042538-SBT150-06J Packaging: Bulk Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60V Voltage - Forward (Vf) (Max) @ If: 580mV @ 6A Current - Reverse Leakage @ Vr: 200μA @ 30V Operating Temperature - Junction: -55°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TO-220ML Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): RB205T-60; RB205T-60FH; RB205T-60HZ; Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 042538-SBT150-06J
Packaging: Bulk
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Voltage - Forward (Vf) (Max) @ If: 580mV @ 6A
Current - Reverse Leakage @ Vr: 200μA @ 30V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-220ML
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): RB205T-60; RB205T-60FH; RB205T-60HZ;
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Diode Arrays - 869-1034-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
869-1034-ND
Diode Arrays 869-1034-ND
Diode Array 1 Pair Common Cathode Schottky 60V 15A Through Hole TO-220-3 Full Pack

Diode Array 1 Pair Common Cathode Schottky 60V 15A Through Hole TO-220-3 Full Pack

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBT150-06J - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBT150-06J
Discrete Semiconductor Products - Diodes - Rectifiers SBT150-06J
DIODE ARR SCHOTT 60V 15A TO220ML

DIODE ARR SCHOTT 60V 15A TO220ML

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number SBT150-06J 286-SBT150-06J 042538-SBT150-06J 869-1034-ND SBT150-06J
Product Name 7.5A 60V Diode and Rectifier Diodes, Rectifiers - Arrays - SBT150-06J Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Package TO-220; TO-220-3 Bulk TO-220; TO-220ML TO-220; TO-220-3 Full Pack TO-220
Life Cycle Stage Obsolete Obsolete(EOL) Removed
RoHS Compliant RoHS RoHS
IO 15 amps
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S14160-6010PS - Hamamatsu Photonics Europe
Specs
CT 2200 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - HRU0103A2TRF-E - 920597-HRU0103A2TRF-E - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Rectifier Diodes, Type SBD - Model: YG872C12R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8400 volts
View Details
High-voltage switching diode - BAS21SW,115 - Nexperia B.V.
Specs
Diode Applications Switching; Protector; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
5 suppliers