Diode Array 2 Independent Schottky 30V 500mA Surface Mount SC-74A, SOT-753
Diode Array 2 Independent Schottky 30V 500mA Surface Mount SC-74A, SOT-753
Diode Array 2 Independent Schottky 30V 500mA Surface Mount SC-74A, SOT-753
Manufacturer: ON Semiconductor
Win Source Part Number: 933076-SBE805-TL-W
Features: Diode Array 2 Independent Schottky 30 V 500mA Surface Mount SC-74A, SOT-753
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: SC-74A, SOT-753
Package: Reel - TR
Mounting: Surface Mount
Family Name: SBE805
Categories: Discrete Semiconductor Products
Case / Package: 5-CPH
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 1 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: SBE805-TL-W-ND, SBE805-TL-WOSDKR, SBE805-TL-WOSTR, SBE805-TL-WOSCT
500 mA, 30 V, Schottky Barrier Diode, Low IR, CPH5, 3000-REEL Product overview: SBE805-TL-W from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 500 mA, 30 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 500 mA, 30 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBE805-TL-W can be used for catalog matching and distributor lookup.
500 mA, 30 V, Schottky Barrier Diode, Low IR
Schottky Diodes & Rectifiers SBD PARALLEL 0.5A 30V
DIODE ARR SCHOTT 30V 500MA 5CPH
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | SBE805-TL-WOSTR-ND | 933076-SBE805-TL-W | 286-SBE805-TL-W | SBE805-TL-W | SBE805-TL-W | SBE805-TL-W |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - SBE805-TL-W | Schottky 500 mA 30 V Diode and Rectifier | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Tj | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | ||||
| Package | SC-74; SC-74A, SOT-753 | 5-CPH | Tape and Reel | CPH5 | SOT-25 | SC-74 |
| Diode Type | Schottky; Diode Array 2 Independent Schottky 30 V 500mA Surface Mount SC-74A, SOT-753 | |||||
| RoHS Compliant | RoHS | RoHS |