Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 027655-RURG5060
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 50A
Voltage - Forward (Vf) (Max) @ If: 1.6V @ 50A
Reverse Recovery Time (trr): 75ns
Current - Reverse Leakage @ Vr: 250μA @ 600V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247-2
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 450
50A 600V Ultrafast Rectifier Diode TO-247 Product overview: RURG5060 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RURG5060 can be used for catalog matching and distributor lookup.
Rectifier Diode, Avalanche, 1 Phase, 1 Element, 50A, 600V V(RRM), Silicon, TO-247
Diode Standard 600V 50A Through Hole TO-247-2
DIODE GEN PURP 600V 50A TO247-2
DIODE GEN PURP 600V 50A TO247-2
ULTRA FAST DIODE, 50A, 600V, TO-247; Repetitive Peak Reverse Voltage:600V; Average Forward Current:50A; Diode Configuration:Single
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Avalanche Diodes | Diodes | General Purpose Diodes | Rectifiers | Diodes |
| Product Number | 027655-RURG5060 | 280-RURG5060 | RURG5060 | RURG5060-ND | RURG5060 | RURG5060 | 58K2151 |
| Product Name | Diodes, Rectifiers - Single - RURG5060 | 50A 600V Diode and Rectifier | Single Diodes | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Ultra Fast Diode, 50A, 600V, To-247; Repetitive Peak Reverse Voltage Onsemi | |
| Diode Type | Standard | ||||||
| VF | 1.6 volts | 1.6 volts | 1.6 volts | 1.6 volts | |||
| VR | 600 volts | 600 volts | |||||
| IR | 0.2500 mA | 0.2500 mA | |||||
| trr | 75 ns | 75 ns |