Trans Voltage Suppressor Diode, 10000W, 28.2V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AB
1.5kW Unidirectional TVS Diode, 28.2V Working, SMC Product overview: SM15T33AY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 28.2V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 28.2V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM15T33AY can be used for catalog matching and distributor lookup.
Win Source Part Number: 1298578-SM15T33AY
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, SM15TY, TRANSIL™
Type: Zener
Package: Tape & Reel
Applications: Automotive
Standard Package: 2,500
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 28.2V
Voltage - Breakdown (Min): 31.4V
Voltage - Clamping (Max) @ Ipp: 59V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 169A (8/20µs)
Package / Case: DO-214AB, SMC
Supplier Device Package: SMC
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: -497-10901-1,497-109
Base Product Number: SM15T33
59V Clamp 169A (8/20µs) Ipp Tvs Diode Surface Mount SMC
59V Clamp 169A (8/20µs) Ipp Tvs Diode Surface Mount SMC
59V Clamp 169A (8/20µs) Ipp Tvs Diode Surface Mount SMC
TVS Diodes / ESD Suppressors 1500 W 10kW Transil 5.8V to 70V Uni
TVS DIODE 28.2VWM 59VC SMC
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Zener Diodes | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SM15T33AY | 144-SM15T33AY | 1298578-SM15T33AY | 497-10901-2-ND | 1906777 | 1907675P | SM15T33AY | SM15T33AY |
| Product Name | 28.2V TVS Protection Diode | Circuit Protection - TVS - Diodes | TVS Diodes | Zener Diodes | Zener Diodes | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||
| Configuration | Single | Single | ||||||
| Package | Tape and Reel | DO-214AB, SMC | DO-214AB, SMC | Do-214ab (smc) | DO-214AB (SMC) | DO-214AC-2 (SMA) | SMC | |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | 1500 watts | ||||
| Tj | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |