Win Source Part Number: 1283002-SBT250-04R
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tray
Standard Package: 100
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Voltage - Forward (Vf) (Max) @ If: 550 mV @ 10 A
Current - Reverse Leakage @ Vr: 300 µA @ 20 V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 25A
Mounting Type: Through Hole
Package / Case: TO-3P-3 Full Pack
Supplier Device Package: TO-3PML
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Other Names: 2156-SBT250-04R-ON,O
Base Product Number: SBT250
Product Status: Obsolete
Rectifier Diode, Schottky, 1 Phase, 2 Element, 12.5A, 40V
Diode Array 1 Pair Common Cathode Schottky 40V 25A Through Hole TO-3P-3 Full Pack
12.5A, 40V, SILICON, RECTIFIER DIODE, TO-3PML, 3 PIN Product overview: SBT250-04R from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12.5A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 12.5A, 40V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBT250-04R can be used for catalog matching and distributor lookup.
DIODE ARR SCHOTT 40V 25A TO3PML
| Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 1283002-SBT250-04R | SBT250-04R | SBT250-04R-ND | 286-SBT250-04R | SBT250-04R |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Diode Arrays | 12.5A 40V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Diode Type | Schottky; Schottky | ||||
| VF | 0.5500 volts | 0.5500 volts | |||
| VR | 40 volts | ||||
| IR | 0.3000 mA | ||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |