Rochester Electronics Diodes, Rectifiers - Single - S115FP S115FP

Description
Manufacturer: ON Semiconductor Win Source Part Number: 892739-S115FP Series: Automotive, AEC-Q101 Features: Diode Schottky 150 V 1A Surface Mount SOD-123HE Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: SOD-123H Package: Bulk Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SOD-123HE Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 892739-S115FP Series: Automotive, AEC-Q101 Features: Diode Schottky 150 V 1A Surface Mount SOD-123HE Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: SOD-123H Package: Bulk Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SOD-123HE Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - S115FP - 892739-S115FP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - S115FP
892739-S115FP
Diodes, Rectifiers - Single - S115FP 892739-S115FP
Manufacturer: ON Semiconductor Win Source Part Number: 892739-S115FP Series: Automotive, AEC-Q101 Features: Diode Schottky 150 V 1A Surface Mount SOD-123HE Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: SOD-123H Package: Bulk Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SOD-123HE Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: ON Semiconductor
Win Source Part Number: 892739-S115FP
Series: Automotive, AEC-Q101
Features: Diode Schottky 150 V 1A Surface Mount SOD-123HE
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: SOD-123H
Package: Bulk
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: SOD-123HE
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Schottky Diodes
Product Number 892739-S115FP
Product Name Diodes, Rectifiers - Single - S115FP
Package SOD-123; SOD-123HE
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 8168918P - RS Components, Ltd.
Specs
Applications Rectifier
Package SOT23; SOT-23
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: YG808C10R - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package TO-220F
VF 0.8000 volts
View Details
Schottky Diodes & Rectifiers - 2548819P - RS Components, Ltd.
Specs
Applications Rectifier
Package TO-220; ITO-220AB
RoHS Compliant RoHS
View Details
RF Schottky Diode - SMS7621-074LF - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Package SC-70
View Details