6A, 600V, Ultrafast Diode
Diode Standard 600V 6A Surface Mount TO-252AA
6A 600V Ultrafast Rectifier Diode, TO-252, Tape & Reel Product overview: RURD660S9A from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, 600V, TO-252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 6A, 600V, TO-252, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RURD660S9A can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 106318-RURD660S9A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 6A
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 6A
Reverse Recovery Time (trr): 60ns
Current - Reverse Leakage @ Vr: 100μA @ 600V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-252AA
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
DIODE GEN PURP 600V 6A TO252AA
DIODE GEN PURP 600V 6A TO252AA
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Diodes | Rectifiers | General Purpose Diodes |
| Product Number | RURD660S9A | RURD660S9ATR-ND | 280-RURD660S9A | 106318-RURD660S9A | RURD660S9A | RURD660S9A |
| Product Name | Single Diodes | 6A 600V TO-252 Diode and Rectifier | Diodes, Rectifiers - Single - RURD660S9A | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | |
| RoHS Compliant | RoHS | RoHS | ||||
| Tj | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | |||
| Package | Tape and Reel | DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 | ||||
| IO | 6 amps | |||||
| Diode Type | Standard |