18.2V Clamp 27.4A Ipp Tvs Diode Through Hole Axial
Win Source Part Number: 1298674-SA11AG
Category: Circuit Protection>TVS - Diodes
Series: MiniMosorb™
Type: Zener
Package: Bulk
Applications: General Purpose
Standard Package: 1,000
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 11V
Voltage - Breakdown (Min): 12.2V
Voltage - Clamping (Max) @ Ipp: 18.2V
Power - Peak Pulse: 500W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 27.4A
Mounting Type: Through Hole
Package / Case: DO-204AC, DO-15, Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Other Names: 2156-SA11AG-ON,ONSON
Base Product Number: SA11
Product Status: Obsolete
TVS DIODE 11VWM 18.2VC AXIAL
500W, UNIDIRECTIONAL, SILICON, TVS DIODE, LEAD FREE, PLASTIC, CASE 59AA-01, SIMILAR TO DO-204AC, MINIMOSORB, 2 PIN Product overview: SA11AG from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 500W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 500W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA11AG can be used for catalog matching and distributor lookup.
TVS DIODE 11VWM 18.2VC AXIAL
| DigiKey | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SA11AG-ND | 1298674-SA11AG | SA11AG | 144-SA11AG | SA11AG |
| Product Name | TVS Diodes | Circuit Protection - TVS - Diodes | 500W TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | |
| Configuration | Single | Single | |||
| Package | DO-204AC, DO-15, Axial | DO-204AC, DO-15, Axial | DO-15; DO-15, DO-204AC | Bulk | Axial |
| Peak Pulse Power | 500 watts | 500 watts | 500 watts | 500 watts | |
| VC | 18.2 volts | 18.2 volts | 18.2 volts |