Rectifiers 200V 1.5a Rectifier Glass Passivated Product overview: S2D from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1.5a. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1.5a, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-S2D can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild Semiconductor
Win Source Part Number: 095635-S2D
Category: Discrete Semiconductor Products
Family: Diodes Rectifiers - Single
Packaging: Reel
Mounting Style: SMD/SMT
Speed: Standard Recovery >500ns > 200mA (Io)
Package: DO-214AA SMB
Manufacturer Device Package: DO-214AA (SMB)
Standard Package: 1
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 1.15V @ 2A
Reverse Recovery Time (trr): 2µs
Current - Reverse Leakage @ Vr: 1µA @ 200V
Operating Temperature - Junction: -65°C ~ 150°C
Capacitance @ Vr F: 30pF @ 4V 1MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
General-Purpose Rectifiers (Glass Passivated)
General-Purpose Rectifiers (Glass Passivated)
Diode Standard 200V 2A Surface Mount DO-214AA (SMB)
Diode Standard 200V 2A Surface Mount DO-214AA (SMB)
Diode Standard 200V 2A Surface Mount DO-214AA (SMB)
Rectifiers 200V 1.5a Rectifier Glass Passivated
DIODE GEN PURP 200V 2A DO214AA
DIODE GEN PURP 200V 2A DO214AA
STANDARD DIODE, 2A, 200V, DO-214AA; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):2A; Diode Configuration:Single
RECTIFIER, SINGLE, 2A, 200V, DO-214AA; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):2A; Diode Configuration:Single
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers | General Purpose Diodes | Diodes | Rectifiers |
| Product Number | 2085-S2D | 095635-S2D | S2D | S2DFSDKR-ND | 8022200 | 8022200P | S2D | S2D | S2D | 58K2393 | 02AH4738 |
| Product Name | 200V 1.5a Diode and Rectifier | Discrete Semiconductor Products | Single Diodes | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Standard Diode, 2A, 200V, Do-214Aa; Repetitive Reverse Voltage Vrrm Max Onsemi | Rectifier, Single, 2A, 200V, Do-214Aa; Repetitive Reverse Voltage Vrrm Max Onsemi | |
| Package | Reel | SMB | Do-214aa (smb) | SMB; DO-214AA (SMB) | DO-214AA | SMB; DO-214AA, SMB | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | ||||||
| Diode Type | Standard | ||||||||||
| VF | 1.15 volts | 1.15 volts | 1.15 volts | 1.15 volts | 1.1 volts | ||||||
| VR | 200 volts | 200 volts | 200 volts |