Diode Standard 1000V 2A Surface Mount DO-214AA (SMB)
Diode Standard 1000V 2A Surface Mount DO-214AA (SMB)
Diode Standard 1000V 2A Surface Mount DO-214AA (SMB)
General-Purpose Rectifiers (Glass Passivated)
General-Purpose Rectifiers (Glass Passivated)
Diode Ultra Fast 1KV 2A 2-Pin DO-214AA
Diode Ultra Fast 1KV 2A 2-Pin DO-214AA
Diode Ultra Fast 1KV 2A 2-Pin DO-214AA
Manufacturer: Fairchild Semiconductor
Win Source Part Number: 063089-S2M
Category: Discrete Semiconductor Products
Family: Diodes Rectifiers - Single
Packaging: Reel
Mounting Style: SMD/SMT
Speed: Standard Recovery >500ns > 200mA (Io)
Package: DO-214AA SMB
Manufacturer Device Package: DO-214AA (SMB)
Standard Package: 1
Catalog: Standard Diode
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000V (1kV)
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 1.15V @ 2A
Reverse Recovery Time (trr): 2µs
Current - Reverse Leakage @ Vr: 1µA @ 1000V
Operating Temperature - Junction: -65°C ~ 150°C
Capacitance @ Vr F: 30pF @ 4V 1MHz
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Rectifiers DO-214AA 2A 1000V Product overview: S2M from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 1000V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 1000V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-S2M can be used for catalog matching and distributor lookup.
DIODE GEN PURP 1KV 2A DO214AA
DIODE GEN PURP 1V 2A DO214AA
STANDARD DIODE, 2A, 1KV, DO-214AA; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:2A; Diode Configuration:Single
DIODE, FULL REEL; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:2A; Diode Configuration:Single
2A 1.15V@2A 1kV SMB(DO-214AA) Diodes - General Purpose ROHS
DIODE SMB 1000V 2A 150C
| DigiKey | Rochester Electronics | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers | Diodes | Rectifiers | General Purpose Diodes | General Purpose Diodes | Diodes | Diodes | Rectifiers | General Purpose Diodes | Rectifiers |
| Product Number | S2MFSTR-ND | S2M | 6708845P | 6708845 | 063089-S2M | 2085-S2M | S2M | S2M | 58K9553 | 67R2149 | S2M | S2M | S2M |
| Product Name | Single Diodes | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Discrete Semiconductor Products | 2A 1000V Diode and Rectifier | Single Diodes | Single Diodes | Standard Diode, 2A, 1Kv, Do-214Aa; Repetitive Peak Reverse Voltage Onsemi | Diode, Full Reel; Repetitive Peak Reverse Voltage Onsemi | Rectifiers | Diodes >> Diodes - General Purpose | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ? to 150 C (? to 302 F) | ||||||||||
| Package | SMB | DO-214AA | Do-214aa (smb) | Reel | SMB; DO-214AA, SMB | SMB; DO-214AA, SMB | DO-214AA | SMB | |||||
| Life Cycle Stage | Active | Declining | |||||||||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |||||||
| trr | 2000 ns | 2000 ns | 2000 ns | 2000 ns |