Diode Standard 800V 1A Surface Mount DO-214AC (SMA)
Diode Standard 800V 1A Surface Mount DO-214AC (SMA)
Diode Standard 800V 1A Surface Mount DO-214AC (SMA)
1.0A General Purpose Rectifier
Rectifiers 800V 1a Rectifier Glass Passive Product overview: S1K from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 1a. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 1a, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-S1K can be used for catalog matching and distributor lookup.
DIODE GEN PURP 800V 1A DO214AC
DIODE GEN PURP 800V 1A DO214AC
Rectifiers 800V 1a Rectifier Glass Passive
RECTIFIER, 1A, 800V, DO-214AC; Repetitive Reverse Voltage Vrrm Max:800V; Forward Current If(AV):1A; Diode Configuration:Single
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Rectifiers | General Purpose Diodes | Rectifiers | Rectifiers |
| Product Number | S1KFSDKR-ND | S1K | 2085-S1K | 1867849 | 1867849P | S1K | S1K | S1K | 85AC2232 |
| Product Name | Single Diodes | 800V 1a Diode and Rectifier | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Rectifiers | Rectifier, 1A, 800V, Do-214Ac; Repetitive Reverse Voltage Vrrm Max Onsemi | |
| Tj | -55 to 150 C (-67 to 302 F) | ||||||||
| Package | SMA; SMA | Reel | Do-214ac (sma) | DO-214AC | SMA; DO-214AC, SMA | DO-214AC | |||
| Life Cycle Stage | Active | Declining | |||||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||||
| VF | 1.1 volts | 1.1 volts | 1.1 volts |