Diode Schottky 100V 3A Surface Mount SMC (DO-214AB)
Diode Schottky 100V 3A Surface Mount SMC (DO-214AB)
Diode Schottky 100V 3A Surface Mount SMC (DO-214AB)
3.0 A Schottky Barrier Rectifiers
Manufacturer: Fairchild Semiconductor
Win Source Part Number: 084164-S310
Category: Discrete Semiconductor Products
Family: Diodes Rectifiers - Single
Packaging: Reel
Mounting Style: SMD/SMT
Speed: Fast Recovery =< 500ns > 200mA (Io)
Package: DO-214AB SMC
Manufacturer Device Package: SMC (DO-214AB)
Standard Package: 1
Catalog: Schottky Diode
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 850mV @ 3A
Current - Reverse Leakage @ Vr: 500µA @ 100V
Operating Temperature - Junction: -55°C ~ 150°C
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient
DIODE SCHOTTKY 100V 3A SMC Product overview: S310 from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S310 can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 100V 3A SMC
Schottky Diodes & Rectifiers 100V 3a Rectifier Schottky Barrier
RECTIFIER, SCHOTTKY, 3A, 100V, DO-214AB; Repetitive Peak Reverse Voltage:100V; Average Forward Current:3A; Diode Configuration:Single
| DigiKey | Rochester Electronics | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | S310FSTR-ND | S310 | 084164-S310 | 8032014 | 8032014P | 280-S310 | S310 | S310 | 29X6880 |
| Product Name | Single Diodes | Discrete Semiconductor Products | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Schottky 100V 3A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Rectifier, Schottky, 3A, 100V, Do-214Ab; Repetitive Peak Reverse Voltage Onsemi | |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | ||||||
| Package | SMC | Do-214ab (smc) | DO-214AA | Bulk | SMC (DO-214AB) | DO-214AB (SMC) | |||
| Life Cycle Stage | Active | Declining | |||||||
| VF | 0.8500 volts | 0.8500 volts | 0.8500 volts |