Diode Standard 600V 2A Surface Mount DO-214AA (SMB)
Diode Standard 600V 2A Surface Mount DO-214AA (SMB)
Diode Standard 600V 2A Surface Mount DO-214AA (SMB)
Rectifiers 600V 1.5a Rectifier Glass Passivated Product overview: S2J from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1.5a. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1.5a, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-S2J can be used for catalog matching and distributor lookup.
S2J - Rectifier Diode, 2A, 600V, DO-214AA
S2J - Rectifier Diode, 2A, 600V, DO-214AA
Manufacturer: Fairchild Semiconductor
Win Source Part Number: 063087-S2J
Category: Discrete Semiconductor Products
Family: Diodes Rectifiers - Single
Packaging: Reel
Mounting Style: SMD/SMT
Speed: Standard Recovery >500ns > 200mA (Io)
Package: DO-214AA SMB
Manufacturer Device Package: DO-214AA (SMB)
Standard Package: 1
Catalog: Standard Diode
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 1.15V @ 2A
Reverse Recovery Time (trr): 2µs
Current - Reverse Leakage @ Vr: 1µA @ 600V
Operating Temperature - Junction: -65°C ~ 150°C
Capacitance @ Vr F: 30pF @ 4V 1MHz
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management
Rectifiers 600V 1.5a Rectifier Glass Passivated
DIODE GEN PURP 600V 2A DO214AA
DIODE SMB 600V 2A 150C
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Diodes | Rectifiers | General Purpose Diodes | Rectifiers |
| Product Number | S2JFSTR-ND | 2085-S2J | S2J | 063087-S2J | S2J | S2J | S2J |
| Product Name | Single Diodes | 600V 1.5a Diode and Rectifier | Discrete Semiconductor Products | Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |||||
| Package | Reel | SMB-B/S | DO-214AA | SMB; DO-214AA, SMB | SMB | ||
| RoHS Compliant | RoHS | ||||||
| Life Cycle Stage | Active | Declining | |||||
| Diode Type | Standard |