TVS DIODE 10VWM 17VC AXIAL
17V Clamp 29.4A Ipp Tvs Diode Through Hole Axial
TVS DIODE 10VWM 17VC AXIAL
| Rochester Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SA10AG | SA10AGOS-ND | SA10AG |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | |
| RoHS Compliant | RoHS | ||
| Package | DO-15; DO-15, DO-204AC | DO-204AC, DO-15, Axial | Axial |
| Configuration | Single | ||
| Peak Pulse Power | 500 watts | 500 watts |