DIODE Product overview: SBS806M-TL-E from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBS806M-TL-E can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 314226-SBS806M-TL-E
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient
SBD PARALLEL 0.5A 30V
DIODE
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diodes | Rectifiers |
| Product Number | 286-SBS806M-TL-E | 314226-SBS806M-TL-E | SBS806M-TL-E | SBS806M-TL-E |
| Product Name | Diode and Rectifier | Diodes, Rectifiers - Arrays - SBS806M-TL-E | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Package | Bulk |